EDAC, Inc. Edgeboard Connectors 341-116-520-203

Description
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-116-520-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-116-520-203-ND
Edgeboard Connectors 151-341-116-520-203-ND
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 116Pos, Solder; Card Edge Connector Type Edac - 64AJ3129 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 116Pos, Solder; Card Edge Connector Type Edac
64AJ3129
Card Edge Conn, Dual, 116Pos, Solder; Card Edge Connector Type Edac 64AJ3129
CARD EDGE CONN, DUAL, 116POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:116 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 116POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:116 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-116-520-203-ND 64AJ3129
Product Name Edgeboard Connectors Card Edge Conn, Dual, 116Pos, Solder; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10001208ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Turret Connectors - 36-1633-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details