DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 150 200 250 300 350 400 440 450 460 470 480 490 498 499 500 501 502 503 504 505 506 507 508 509 510 520 530 540 550 560 570 600 650 700 750 800 850 1000 1500 2000 2212
Product Name Notes
"0.250"" (6.35mm) Quick Connect Female 11-13 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"10 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"10 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"11 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"14 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"
"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 16, 16 position 0.100"" (2.54mm)"
"PC Pin Terminal Connector Through Hole Gold 0.018"" (0.46mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia"
"PC Pin Terminal Connector Through Hole Tin-Lead 0.018"" (0.46mm) Dia"
"PC Pin Terminal Connector Through Hole Tin-Lead 0.030"" (0.76mm) Dia"
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position One Piece Backshell Connector Gold 180° Shielded
15 Position Two Piece Backshell Connector Gold 180° Shielded
21 Position One Piece Backshell Connector Gold 180° Shielded
25 Position D-Sub Plug, Male Pins Connector
31 Position One Piece Backshell Connector Gold 180° Shielded
34 (1 x 34) Pos SIP Socket Tin Through Hole
34 Position Ribbon Cable Connector Gray IDC 26-28 AWG, Stranded or Solid Through Hole
37 Position D-Sub Plug, Male Pins Connector
37 Position One Piece Backshell Connector Gold 180° Shielded
51 Position One Piece Backshell Connector Gold 180° Shielded
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
9 Position One Piece Backshell Connector Gold 180° Shielded
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To TNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Connector D-Sub, 15 Pin Female To D-Sub, 15 Pin Male Free Hanging (In-Line)
Adapter Connector D-Sub, 25 Pin Female To D-Sub, 25 Pin Male Free Hanging (In-Line)
Adapter Connector D-Sub, 31 Pin Female To D-Sub, 31 Pin Male Free Hanging (In-Line)
Adapter Connector D-Sub, 37 Pin Female To D-Sub, 37 Pin Male Free Hanging (In-Line)
Adapter Connector D-Sub, 51 Pin Female To D-Sub, 51 Pin Male Free Hanging (In-Line)
Adapter Connector D-Sub, 9 Pin Female To D-Sub, 9 Pin Male Free Hanging (In-Line)
COAX ADAPT BNC TO SMB
COAX ADAPT BNC TO TNC
COAX ADAPT BNC TO UHF
COAX ADAPT N TO SMB
COAX ADAPT N TO SMC
COAX ADAPT N TO TNC
COAX ADAPT SMA TO N
COAX ADAPT SMA TO QMA
COAX ADAPT SMA TO SMA
COAX ADAPT SMA TO SMB
COAX ADAPT SMA TO TNC
COAX ADAPT TNC TO TNC
D-SUB CONNECTOR
D-Sub Contact Female Socket Crimp
D-Sub Contact Male Pin Crimp
D-SUB CONTACT
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded
Jackscrew, Slotted For D-Sub Backshell
Jackscrew, Slotted For D-Sub Connectors
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Shielded
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
PCB TERMINAL, DOUBLE LEVEL, 20 P
Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG
SPACE SPLICE 26/28AWG
SPACE SPLICE PANEL MOUNT
SPACE SPLICESTACKABLE
Terminal 3 Way Splice Connector Crimp 14-16 AWG Blue
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 AWG Yellow
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Blue
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-22 AWG Red
USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole, Right Angle
USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Panel Mount, Through Hole
USB-A (USB TYPE-A), Stacked Receptacle Connector 12 Position Through Hole, Right Angle

<< Prev Next >>