TE Connectivity Fork Terminals 34111

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Fork Terminals - 6805432P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fork Terminals
6805432P
Fork Terminals 6805432P
TE Connectivity 34111

TE Connectivity 34111

Supplier's Site
Fork Terminals - 1650578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fork Terminals
1650578
Fork Terminals 1650578
TE Connectivity 34111

TE Connectivity 34111

Supplier's Site
Ring Connectors - A27009-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27009-ND
Ring Connectors A27009-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity - 96B9817 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity
96B9817
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity 96B9817
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#8 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#8 RoHS Compliant: Yes

Supplier's Site
Solis R 22-16 Comm 22-18 Mil 8 Rohs Compliant Te Connectivity - 79AH9771 - Newark, An Avnet Company
Chicago, IL, United States
Solis R 22-16 Comm 22-18 Mil 8 Rohs Compliant Te Connectivity
79AH9771
Solis R 22-16 Comm 22-18 Mil 8 Rohs Compliant Te Connectivity 79AH9771
SOLIS R 22-16 COMM 22-18 MIL 8 ROHS COMPLIANT: YES

SOLIS R 22-16 COMM 22-18 MIL 8 ROHS COMPLIANT: YES

Supplier's Site
Ring Connectors - 34111 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
34111
Ring Connectors 34111
CONN RING CIRC 16-22AWG #8 CRIMP

CONN RING CIRC 16-22AWG #8 CRIMP

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34111 6805432P 1650578 A27009-ND 96B9817 79AH9771 34111
Product Name Fork Terminals Fork Terminals Ring Connectors Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity Solis R 22-16 Comm 22-18 Mil 8 Rohs Compliant Te Connectivity Ring Connectors
Contact Size (AWG) 16 AWG 16 to 22 AWG ? to 16 AWG 16 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products