DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 150 200 250 300 350 400 440 450 460 470 480 490 497 498 499 500 501 502 503 504 505 506 507 508 509 510 520 530 540 550 560 600 650 700 750 800 850 1000 1500 2000 2212
Product Name Notes
"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
"10 (1 x 10) Position Shunt Connector Insulated 0.100"" (2.54mm) Gold"
"10 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"15 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"16 Position Housing Connector Male, Tab Black 0.110"" (2.79mm)"
"18 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"2 (1 x 2) Position Shunt Connector Insulated 0.100"" (2.54mm) Gold"
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"22 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"28 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"3 (1 x 3) Position Shunt Connector Insulated 0.100"" (2.54mm) Gold"
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"4 (1 x 4) Position Shunt Connector Insulated 0.100"" (2.54mm) Gold"
"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"4 Rectangular Connectors - Housings Plug Red 0.100"" (2.54mm)"
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"5 (1 x 5) Position Shunt Connector Insulated 0.100"" (2.54mm) Gold"
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"6 (1 x 6) Position Shunt Connector Insulated 0.100"" (2.54mm) Gold"
"6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"6 Rectangular Connectors - Housings Plug Red 0.100"" (2.54mm)"
"7 (1 x 7) Position Shunt Connector Insulated 0.100"" (2.54mm) Gold"
"8 (1 x 8) Position Shunt Connector Insulated 0.100"" (2.54mm) Gold"
"8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"8 Rectangular Connectors - Housings Plug Red 0.100"" (2.54mm)"
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"9 (1 x 9) Position Shunt Connector Insulated 0.100"" (2.54mm) Gold"
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole 60 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 60, 60 position 0.100"" (2.54mm)"
"Single Post Terminal Connector Through Hole, Right Angle Tin-Lead 0.025"" (0.64mm) Square"
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
144 Position SODIMM SDRAM Socket Surface Mount, Right Angle
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid
26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
4 Position Circular Connector Plug, Female Sockets Crimp
4 Position Circular Connector Plug, Female Sockets Solder Cup
4 Position Circular Connector Plug, Male Pins Crimp
4 Position Circular Connector Plug, Male Pins Solder Cup
5 Position Circular Connector Plug, Female Sockets Crimp
5 Position Circular Connector Plug, Female Sockets Solder Cup
6 Position Circular Connector Plug, Female Sockets Crimp
6 Position Circular Connector Plug, Female Sockets Solder Cup
6 Stud Spade Terminal Connector Crimp 16-22 AWG
9 Position D-Sub Plug, Male Pins Connector
ADAPT BNC PLUG TO BNC JACK
ADAPT JACK-PLUG TYPE N 1.15 VSWR
ADAPT JACK-PLUG TYPE N
ADAPT PLUG-JACK TYPE N
Adapter Coaxial Connector BNC Jack, Female Socket To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To QLA Plug, Male Pin
Adapter Coaxial Connector BNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector MMPX Plug, Male Pin To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To 7/16 Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To MMBX Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To QMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm
COAX ADAPT 1.85MM TO 1.85MM
COAX ADAPT 2.4MM TO SK
COAX ADAPT 3.5MM TO 3.5MM
COAX ADAPT 3.5MM TO 7MM
COAX ADAPT 3.5MM TO NEX10
COAX ADAPT 3.5MM TO QMA
COAX ADAPT 4.3/10 TO 3.5MM
COAX ADAPT 4.3/10 TO 7/16
COAX ADAPT 4.3/10 TO NEX10
COAX ADAPT 7/16 TO 7/16
COAX ADAPT 7/16 TO NEX10
COAX ADAPT 7/16 TO QN
COAX ADAPT BNC TO BK
COAX ADAPT BNC TO C
COAX ADAPT BNC TO MCX
COAX ADAPT BNC TO MMCX
COAX ADAPT BNC TO N
COAX ADAPT BNC TO QLA
COAX ADAPT BNC TO SMA
COAX ADAPT BNC TO SMB
COAX ADAPT BNC TO SMC
COAX ADAPT BNC TO TNC
COAX ADAPT MMPX TO 1.0MM
COAX ADAPT MMPX TO 1.85MM
COAX ADAPT MMPX TO SK
COAX ADAPT N TO 2.4MM
COAX ADAPT N TO 3.5MM
COAX ADAPT N TO 4.3/10
COAX ADAPT N TO 7/16 DIN
COAX ADAPT N TO 7/16
COAX ADAPT N TO 7MM
COAX ADAPT N TO F
COAX ADAPT N TO MCX
COAX ADAPT N TO N
COAX ADAPT N TO QMA
COAX ADAPT N TO QN
COAX ADAPT N TO SMB
COAX ADAPT N TO SMC
COAX ADAPT N TO TNC
COAX ADAPT NEX10 TO N
COAX ADAPT QN TO 7/16
COAX ADAPT SK TO SK
COAX ADAPT SMA TO BMA
COAX ADAPT SMA TO MBX
COAX ADAPT SMA TO MCX
COAX ADAPT SMA TO MFBX
COAX ADAPT SMA TO MMBX
COAX ADAPT SMA TO MMCX
COAX ADAPT SMA TO N
COAX ADAPT SMA TO PC7
COAX ADAPT SMA TO SMA
CONN EDGE DUAL FMALE 20POS 0.156
CONN EDGE DUAL FMALE 30POS 0.156
CONN EDGE DUAL FMALE 36POS 0.156
CONN EDGE DUAL FMALE 44POS 0.156
CONN EDGE DUAL FMALE 56POS 0.156
CONN EDGE DUAL FMALE 86POS 0.156
CONN EDGE SGL FEMALE 10POS 0.156
CONN EDGE SGL FEMALE 15POS 0.156
CONN EDGE SGL FEMALE 18POS 0.156
CONN EDGE SGL FEMALE 22POS 0.156
CONN PIN 24-28AWG CRIMP TIN
CONN RCPT 8POS 0.1 TIN PCB R/A
Connector Ground Shield For Z-Pack Series Type A, Lower
Connector Ground Shield For Z-Pack Series Type A, Upper
Connector Ground Shield For Z-Pack Series Type B, Lower
Connector Keying Plug (On Contact) For 338 Series
FIBER OPTIC ROTARY JOINT, MULTIM
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3
MARRETTE NO 33 BLACK BOX/40
MULTI-CON-X CABLE END, 4 #16 FEM
MULTI-CON-X CABLE END, 4 #16 MAL
MULTI-CON-X CABLE END, 5 #16 FEM
MULTI-CON-X CABLE END, 6 #16 FEM
Pin Contact Tin 20-24 AWG Crimp
Pin Contact Tin 24-28 AWG Crimp
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
TAB 2,8X0,8 ACT PIN
WIRE CONN HITEMP BLK NO18-NO12 B
WIRE CONN HITEMP BLK NO18-NO12
WIRECONN HITEMP BLK NO18-NO12 50

<< Prev Next >>