DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1800
1810
1820
1830
1840
1850
1860
1866
1867
1868
1869
1870
1871
1872
1873
1874
1875
1876
1877
1878
1880
1890
1900
1910
1920
1930
1950
2000
2050
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| "10 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "12 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "2 (1 x 2) Position Shunt Connector White Insulated 0.100"" (2.54mm) Silver" | |
| "2 (1 x 2) Position Shunt Connector White Insulated 0.400"" (10.16mm) Silver" | |
| "2 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "200 Position Female Connector Non Specified - Dual Edge, Bi-Level Gold 0.100"" (2.54mm)" | |
| "3 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "4 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "5 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "5 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "6 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "6 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)" | |
| "7 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "8 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "8 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "80 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "9 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "Connector Header Through Hole, Right Angle 4 position 0.126"" (3.20mm)" | |
| 10 (9 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 10 (9 + PE) Position Circular Connector Receptacle Housing Panel Mount | |
| 10 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut | |
| 10 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 10 Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Backshell, Coupling Nut, Rotatable | |
| 10 Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Backshell, Coupling Nut | |
| 10 Position Circular Connector Plug Housing Panel Mount Coupling Nut | |
| 10 Position Circular Connector Plug, Female Sockets Crimp | |
| 10 Position Circular Connector Plug, Male Pins Solder Cup | |
| 10 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell | |
| 10 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell | |
| 10 Position Circular Connector Receptacle Housing Panel Mount | |
| 10 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 10 Position Circular Connector Receptacle, Male Pins Crimp | |
| 10 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 10 Position Circular Connector Receptacle, Male Pins Solder | |
| 100A PLG 3P4W JL 600V 1.18INCH B | |
| 100A,CON,2P3W,JL,600 V,FC | |
| 100A,CON,2P3W,JL,600 V,SC | |
| 100A,CON,3P3W,JL,600 V,SC | |
| 100A,CON,3P4W,JL,600 V,FC | |
| 100A,CON,3P4W,JL,600 V,REV,SC | |
| 100A,CON,4P4W,JL,600 V,FC,H-POL | |
| 100A,CON,4P4W,JL,600 V,FC,L-POL | |
| 100A,CON,4P4W,JL,600 V,FC,REV | |
| 100A,CON,4P4W,JL,600 V,FC | |
| 100A,CON,4P4W,JL,600 V,REV,SC | |
| 100A,CON,4P4W,JL,600 V,SC | |
| 100A,PLG,2P3W,JL,600 V,REV | |
| 100A,PLG,2P3W,JL,600 V,RVS,220POL | |
| 100A,PLG,2P3W,JL,600 V | |
| 100A,PLG,3P3W,JL,600 V,REV | |
| 100A,PLG,3P3W,JL,600 V | |
| 100A,PLG,3P4W,JL,600 V,IBM SPECIA | |
| 100A,PLG,3P4W,JL,600 V,REV | |
| 100A,PLG,3P4W,JL,600 V | |
| 100A,PLG,4P4W,JL,600 V REVERSE | |
| 100A,PLG,4P4W,JL,600 V,D TYPE | |
| 100A,PLG,4P4W,JL,600 V,F TYPE | |
| 100A,PLG,4P4W,JL,600 V,H TYPE | |
| 100A,PLG,4P4W,JL,600 V,L TYPE | |
| 100A,PLG,4P4W,JL,600 V,REV,1.313B | |
| 100A,PLG,4P4W,JL,600 V,REV,JG1013 | |
| 100A,PLG,4P4W,JL,600 V,REV | |
| 12 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 15 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut | |
| 15 Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Backshell, Coupling Nut, Rotatable | |
| 15 Position Circular Connector Receptacle Housing Panel Mount | |
| 150A, CONN, 3P4W, JL, 600V | |
| 150A, PLG, 3P4W, JL, 600V | |
| 150A,CON,3P4W,JL,600 V,REV,SC | |
| 150A,PLG,2P3W,JL,600 V,REV | |
| 150A,PLG,2P3W,JL,600 V,RVS,140POL | |
| 150A,PLG,2P3W,JL,600 V,RVS,150POL | |
| 150A,PLG,2P3W,JL,600 V | |
| 150A,PLG,3P4W,JL,600 V | |
| 150A,PLG,4P4W,JL,600 V,REV | |
| 150A,PLG,4P4W,JL,600 V | |
| 150A,REV,3P4W,PLG,60 0V | |
| 17 (16 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 17 (16 + PE) Position Circular Connector Plug, Female Sockets Solder | |
| 17 (16 + PE) Position Circular Connector Plug, Male Pins Solder | |
| 17 (16 + PE) Position Circular Connector Receptacle Housing Panel Mount | |
| 19 (18 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 19 (18 + PE) Position Circular Connector Plug, Male Pins Solder | |
| 2 Position Circular Connector Plug, Male Pins Solder Cup | |
| 2 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 2 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 2 Rectangular Connectors - Housings Plug Black | |
| 2 Rectangular Connectors - Housings Receptacle Black | |
| 200A,CON,2P3W,JL,600 V,REV | |
| 200A,CON,3P3W,JL,600 V,FC REV | |
| 200A,CON,3P3W,JL,600 V,SC,JG2011 | |
| 200A,CON,3P3W,JL,600 V,SC | |
| 200A,CON,3P4W,JL,600 V,FC | |
| 200A,CON,3P4W,JL,600 V,REV,FC | |
| 200A,CON,3P4W,JL,600 V,REV,SC | |
| 200A,CON,3P4W,JL,600 V,RVS,SC,140 | |
| 200A,CON,3P4W,JL,600 V,SC | |
| 200A,CON,4P4W,JL,600 V,REV,FC | |
| 200A,CON,4P4W,JL,600 V,REV,SC,1.3 | |
| 200A,CON,4P4W,JL,600 V,REV,SC | |
| 200A,CON,4P4W,JL,600 V,SC,JG208 | |
| 200A,CON,4P4W,JL,600 V,SC | |
| 200A,PLG,2P3W,JL,600 V,REV | |
| 200A,PLG,2P3W,JL,600 V | |
| 200A,PLG,3P3W,JL,600 V,JG2011 | |
| 200A,PLG,3P3W,JL,600 V,REV | |
| 200A,PLG,3P3W,JL,600 V | |
| 200A,PLG,3P4W,JL,600 V,140POL ANG | |
| 200A,PLG,3P4W,JL,600 V,REV,1.813 | |
| 200A,PLG,3P4W,JL,600 V,REV,JG2016 | |
| 200A,PLG,3P4W,JL,600 V,REV,JG206 | |
| 200A,PLG,3P4W,JL,600 V,REV,JG208 | |
| 200A,PLG,3P4W,JL,600 V,REV | |
| 200A,PLG,3P4W,JL,600 V,RVS,140POL | |
| 200A,PLG,3P4W,JL,600 V,W/1.5IN BU | |
| 200A,PLG,3P4W,JL,600 V | |
| 200A,PLG,4P4W,JL,600 V,140POL | |
| 200A,PLG,4P4W,JL,600 V | |
| 22 (21 + PE) Position Circular Connector Plug, Female Sockets Solder Cup | |
| 22 (21 + PE) Position Circular Connector Plug, Male Pins Solder Cup | |
| 22 (21 + PE) Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 22 (21 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 24 (23 + PE) Position Circular Connector Plug, Female Sockets Solder | |
| 24 (23 + PE) Position Circular Connector Plug, Male Pins Solder | |
| 270A,CON,3P4W,JL,600 V,SC | |
| 3 (2 + PE) Position Circular Connector Plug, Female Sockets Solder Cup | |
| 3 (2 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 3 Position Circular Connector Plug, Male Pins Solder Cup | |
| 3 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 30 (29 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 30 AMP J LINE CONN 3P3W WITH FLA | |
| 30A,CON,2P3W,JL,600V ,FC | |
| 30A,CON,3P4W,JL,600V ,FC,REV | |
| 30A,CON,3P4W,JL,600V ,FC | |
| 30A,CON,3P4W,JL,600V ,SC | |
| 30A,CON,4P4W,JL,600V ,FC,160POL | |
| 30A,CON,4P4W,JL,600V ,FC,H-POL,JG | |
| 30A,CON,4P4W,JL,600V ,FC | |
| 30A,CON,4P4W,JL,600V ,SC | |
| 37 (36 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 37 (36 + PE) Position Circular Connector Plug, Female Sockets Solder | |
| 37 (36 + PE) Position Circular Connector Plug, Male Pins Solder | |
| 37 (36 + PE) Position Circular Connector Receptacle Housing Panel Mount | |
| 4 (3 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 4 (3 + PE) Position Circular Connector Plug, Female Sockets Solder Cup | |
| 4 (3 + PE) Position Circular Connector Receptacle Housing Panel Mount | |
| 4 (3 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 4 Position Circular Connector Plug, Male Pins Solder Cup | |
| 4 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 4 Rectangular Connectors - Housings Plug Black | |
| 4 Rectangular Connectors - Housings Plug | |
| 5 (4 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 5 (4 + PE) Position Circular Connector Receptacle Housing Panel Mount | |
| 5 (4 Power + PE) Position Circular Connector Plug, Female Sockets Solder Cup | |
| 5 (4 Power + PE) Position Circular Connector Plug, Male Pins Solder Cup | |
| 5 (4 Power + PE) Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 5 Position Circular Connector Plug, Male Pins Crimp | |
| 5 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 50 Position Card Connector CompactFlash® - Type I, II Surface Mount, Right Angle Gold | |
| 52 (51 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 52 (51 + PE) Position Circular Connector Receptacle Housing Panel Mount | |
| 6 Position Circular Connector Plug, Male Pins Solder Cup | |
| 6 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 6 POSITION MALE PANEL MOUNT RECE | |
| 6 Position Rectangular Plug Connector Crimp Gold | |
| 6 POSTION FEMALE ANGLE PLUG (STA | |
| 60A,CON,3P4W,JL,600V ,FC | |
| 60A,CON,3P4W,JL,600V ,REV,SC | |
| 60A,CON,3P4W,JL,600V ,SC | |
| 60A,CON,4P4W,JL,600V ,FC | |
| 60A,CON,4P4W,JL,600V ,L POL | |
| 60A,CON,4P4W,JL,600V ,SC | |
| 7 (6 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 7 (6 + PE) Position Circular Connector Plug, Female Sockets Solder Cup | |
| 7 (6 + PE) Position Circular Connector Receptacle Housing Panel Mount | |
| 7 (6 + PE) Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 7 (6 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 7 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 7 Rectangular Connectors - Housings Plug Black | |
| 7 Rectangular Connectors - Housings Receptacle Black | |
| 74 (73 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 8 (7 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 8 (7 + PE) Position Circular Connector Plug, Female Sockets Solder Cup | |
| 8 (7 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 8 Position Circular Connector Plug, Male Pins Crimp | |
| 8 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 9 (8 + PE) Position Circular Connector Plug, Female Sockets Solder Cup | |
| 9 (8 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 9 POSTION FEMALE ANGLE PLUG (STA | |
| 9 POSTION MALE PANEL MOUNT RECEP | |
| AWG#20-18, SOCKET CONTACT FOR 4 | |
| AWG#24-22, PIN CONTACT FOR 2 POS | |
| AWG#24-22, SOCKET CONTACT FOR 2 | |
| AWG#28-26, PIN CONTACT FOR 2 POS | |
| AWG#28-26, SOCKET CONTACT FOR 2 | |
| Black Connector Backshell 1 1/4-18 UNEF-2B 22 | |
| Black Connector Backshell 1 1/8-18 UNEF-2B 20 | |
| Black Connector Backshell 1 5/8-18 UNEF-2B 28 | |
| Black Connector Backshell 1-20 UNEF-2B 18 | |
| Black Connector Cable Clamp 1 3/16-18 UNEF-2B 20, 22 | |
| Black Connector Cable Clamp 1 7/16-18 UNEF-2B 24, 28 | |
| Black Connector Cable Clamp 1-20 UNEF-2B 18 | |
| Black Connector Cable Clamp 5/8-24 UNEF-2B 10, 12 | |
| Black Connector Cable Clamp 5/8-24 UNEF-2B 10S, 10SL, 12S, 12 | |
| CIRC CONN 22 POS, SOCKET, CODE 2 | |
| CIRC CONN 24POS MALE PLUG | |
| CIRC CONN 4 POS, STR PLUG, SOCKE | |
| CIRC CONN 7 POS, STR PLUG, SOCKE | |
| CIRC CONN END BELL WATERPROOF, S | |
| CIRC CONN END BELL, WATERPROOF, | |
| CIRC CONN RCPT, 4 POS, SOCKET CO | |
| CIRC CONN WATERPROOF ENDBELL, S | |
| CIRCULAR CONN WATERPROOF CAP FOR | |
| CIRCULAR CONN, 19 POS, RCPT, SOC | |
| CIRCULAR CONN, PLUG, 37 POS, SOC | |
| Circular Metal | |
| CIRCULAR, 4 POS, STR PLUG, PIN C | |
| COMPACT WATERPROOF CONNECTOR 2 P | |
| COMPACT WATERPROOF CONNECTOR 4 P | |
| COMPACT WATERPROOF CONNECTOR 9 P | |
| CONN 150A 3W 4P | |
| CONN CABLE CLAMP SZ18 BLK | |
| CONN CABLE CLAMP SZ32 BLACK | |
| CONN JACK 1PORT PCB | |
| CONN JACK 2PORT PCB | |
| CONN JACK 4PORT PCB | |
| CONN JACK 6PORT PCB | |
| CONN JACK 8PORT PCB | |
| CONN JACK | |
| CONN RCPT 4POS CRIMP GOLD ALLOY | |
| CONN SPLICE 12-18 AWG CRIMP | |
| CONN SPLICE 14-22 AWG CRIMP | |
| CONN SPLICE 14-24 AWG CRIMP | |
| Connector Cap (Cover) For Power Jack Black | |
| Connector Cap (Cover), Dust 24 Black | |
| Connector Cap (Cover), Dust For BNC Jacks | |
| Connector Gasket, Seal For Firewire (IEEE 1394) Receptacles | |
| Connector Gasket, Seal For RJ11F Series Receptacle | |
| Connector Gasket, Seal For RJF Series Receptacle | |
| Connector | |
| CONTACT PIN 21-25AWG CRIMP GOLD | |
| CONTACT SOCKET 20-21AWG CRIMP | |
| CONTACT SOCKET 26-28AWG CRIMP | |
| HOUSING JE CONNECTOR, 10P | |
| HOUSING JE CONNECTOR, 2P | |
| HOUSING JE CONNECTOR, 3P | |
| HOUSING JE CONNECTOR, 4P | |
| HOUSING JE CONNECTOR, 5P | |
| HOUSING JE CONNECTOR, 6P | |
| HOUSING JE CONNECTOR, 7P | |
| HOUSING JE CONNECTOR, 8P | |
| HOUSING JE CONNECTOR, 9P | |
| IBM 1628779 CONN | |
| IBM 5335724 PLUG JPS1534 | |
| IBM CONNECTOR | |
| INDUSTRIAL I/O CIRCULAR | |
| Interconnect Circular | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger | |
| JC6-Q207-03=JC6 ASSEMBLY | |
| JC6-Q408-02=JC6 SERIES TERMINA | |
| JUMPER WIRE .250 | |
| Pin Contact 20-21 AWG Size 22 Crimp Gold | |
| Pin Contact 21-25 AWG Size 22 Crimp Gold | |
| Pin Contact 26-28 AWG Size 22 Crimp Gold | |
| Pin Contact Gold 22-24 AWG Crimp | |
| Pin Contact Gold 26-28 AWG Crimp | |
| Position Card Connector CompactFlash® - Type I, II Snap-In | |
| RUBBER LANYARD | |
| SIZE 12 PANEL GASKET FOR SQUARE | |
| Socket Contact 20 AWG Size 22 Solder Cup Gold | |
| Socket Contact 20-21 AWG Size 22 Crimp Gold | |
| Socket Contact 21-25 AWG Size 22 Crimp Gold | |
| Socket Contact 26-28 AWG Size 22 Crimp Gold | |
| SZ11 PANEL GASKET FOR SQUARE FLA | |
| Terminal Butt Splice, Closed End, Single Opening Connector Crimp 12-18 AWG Natural | |
| Terminal Butt Splice, Closed End, Single Opening Connector Crimp 14-22 AWG Natural | |
| Terminal Butt Splice, Closed End, Single Opening Connector Crimp 14-24 AWG Red |
| << Prev | Next >> |