ODU-USA, Inc. Circular Connector Assemblies K11MA7-P02LPH0-6570

Description
ODU MEDI-SNAP® In-line receptacle, Size
Request a Quote Datasheet
Description
ODU MEDI-SNAP® In-line receptacle, Size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MEDI-SNAP® In-line receptacle, Size

ODU MEDI-SNAP® In-line receptacle, Size

Buy Now
Circular Connector Assemblies - K11MA7-P02LPH0-6570-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K11MA7-P02LPH0-6570-ND
Circular Connector Assemblies K11MA7-P02LPH0-6570-ND
2 Position Circular Connector Receptacle, Female Sockets Solder Cup

2 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® Connector, Receptacle, 2 Contact, Size 1, 30° Key - K11MA7-P02LPH0-6570 - ODUK11MA7-P02LPH0-6570 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 2 Contact, Size 1, 30° Key - K11MA7-P02LPH0-6570
ODUK11MA7-P02LPH0-6570
ODU MEDI-SNAP® Connector, Receptacle, 2 Contact, Size 1, 30° Key - K11MA7-P02LPH0-6570 ODUK11MA7-P02LPH0-6570
This ODU MEDI-SNAP® plastic circular push-pull connector combines a gray color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11MA7-P02LPH0-6570 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11MA7-P02LPH0-6570 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 2 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Gray TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.255905512 MAXIMUM CABLE OD (MM) : 6.5 MINIMUM CABLE OD (IN) : 0.208661417 MINIMUM CABLE OD (MM) : 5.3

This ODU MEDI-SNAP® plastic circular push-pull connector combines a gray color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11MA7-P02LPH0-6570

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11MA7-P02LPH0-6570 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 2 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Gray TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.255905512 MAXIMUM CABLE OD (MM) : 6.5 MINIMUM CABLE OD (IN) : 0.208661417 MINIMUM CABLE OD (MM) : 5.3

Supplier's Site
Odu Medi-Snap Recept, Inline, Sty 1, Sz 1, 2P, Sld, Peek, Grey Back Nut Rohs Compliant Odu-Usa - 40AH7360 - Newark, An Avnet Company
Chicago, IL, United States
Odu Medi-Snap Recept, Inline, Sty 1, Sz 1, 2P, Sld, Peek, Grey Back Nut Rohs Compliant Odu-Usa
40AH7360
Odu Medi-Snap Recept, Inline, Sty 1, Sz 1, 2P, Sld, Peek, Grey Back Nut Rohs Compliant Odu-Usa 40AH7360
ODU MEDI-SNAP RECEPT, INLINE, STY 1, SZ 1, 2P, SLD, PEEK, GREY BACK NUT ROHS COMPLIANT: YES

ODU MEDI-SNAP RECEPT, INLINE, STY 1, SZ 1, 2P, SLD, PEEK, GREY BACK NUT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K11MA7-P02LPH0-6570 K11MA7-P02LPH0-6570-ND ODUK11MA7-P02LPH0-6570 40AH7360
Product Name Circular Connector Assemblies ODU MEDI-SNAP® Connector, Receptacle, 2 Contact, Size 1, 30° Key - K11MA7-P02LPH0-6570 Odu Medi-Snap Recept, Inline, Sty 1, Sz 1, 2P, Sld, Peek, Grey Back Nut Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers