ODU-USA, Inc. Circular Connector Assemblies K11M07-P09LCC0-3980

Description
9 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
9 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K11M07-P09LCC0-3980-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K11M07-P09LCC0-3980-ND
Circular Connector Assemblies K11M07-P09LCC0-3980-ND
9 Position Circular Connector Receptacle, Female Sockets Solder Cup

9 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® In-line receptacle, Size

ODU MEDI-SNAP® In-line receptacle, Size

Buy Now
ODU MEDI-SNAP® Connector, Receptacle, 9 Contact, Size 1, 0° Key - K11M07-P09LCC0-3980 - ODUK11M07-P09LCC0-3980 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 9 Contact, Size 1, 0° Key - K11M07-P09LCC0-3980
ODUK11M07-P09LCC0-3980
ODU MEDI-SNAP® Connector, Receptacle, 9 Contact, Size 1, 0° Key - K11M07-P09LCC0-3980 ODUK11M07-P09LCC0-3980
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11M07-P09LCC0-3980 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11M07-P09LCC0-3980 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 9 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.153543307 MAXIMUM CABLE OD (MM) : 3.9 MINIMUM CABLE OD (IN) : 0.106299213 MINIMUM CABLE OD (MM) : 2.7

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11M07-P09LCC0-3980

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11M07-P09LCC0-3980 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 9 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.153543307 MAXIMUM CABLE OD (MM) : 3.9 MINIMUM CABLE OD (IN) : 0.106299213 MINIMUM CABLE OD (MM) : 2.7

Supplier's Site
Odu Medi-Snap Recept, Inline, Sty 1, Sz 1, 9P, Sld, Peek, Black Back Nut Rohs Compliant Odu-Usa - 40AH7712 - Newark, An Avnet Company
Chicago, IL, United States
Odu Medi-Snap Recept, Inline, Sty 1, Sz 1, 9P, Sld, Peek, Black Back Nut Rohs Compliant Odu-Usa
40AH7712
Odu Medi-Snap Recept, Inline, Sty 1, Sz 1, 9P, Sld, Peek, Black Back Nut Rohs Compliant Odu-Usa 40AH7712
ODU MEDI-SNAP RECEPT, INLINE, STY 1, SZ 1, 9P, SLD, PEEK, BLACK BACK NUT ROHS COMPLIANT: YES

ODU MEDI-SNAP RECEPT, INLINE, STY 1, SZ 1, 9P, SLD, PEEK, BLACK BACK NUT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K11M07-P09LCC0-3980-ND K11M07-P09LCC0-3980 ODUK11M07-P09LCC0-3980 40AH7712
Product Name Circular Connector Assemblies ODU MEDI-SNAP® Connector, Receptacle, 9 Contact, Size 1, 0° Key - K11M07-P09LCC0-3980 Odu Medi-Snap Recept, Inline, Sty 1, Sz 1, 9P, Sld, Peek, Black Back Nut Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details