ODU-USA, Inc. Circular Connector Assemblies K11LAC-P03LPH0-3200

Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K11LAC-P03LPH0-3200-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K11LAC-P03LPH0-3200-ND
Circular Connector Assemblies K11LAC-P03LPH0-3200-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MINI-SNAP® Series L In-line receptac

ODU MINI-SNAP® Series L In-line receptac

Buy Now
ODU MINI-SNAP® Series L, Connector, Receptacle, 3 Contact, Size 1, 30° Key - K11LAC-P03LPH0-3200 - ODUK11LAC-P03LPH0-3200 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Receptacle, 3 Contact, Size 1, 30° Key - K11LAC-P03LPH0-3200
ODUK11LAC-P03LPH0-3200
ODU MINI-SNAP® Series L, Connector, Receptacle, 3 Contact, Size 1, 30° Key - K11LAC-P03LPH0-3200 ODUK11LAC-P03LPH0-3200
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K11LAC-P03LPH0-3200 MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11LAC-P03LPH0-3200 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.125984252 MAXIMUM CABLE OD (MM) : 3.2 MINIMUM CABLE OD (IN) : 0.078740157 MINIMUM CABLE OD (MM) : 2

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K11LAC-P03LPH0-3200


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11LAC-P03LPH0-3200 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.125984252 MAXIMUM CABLE OD (MM) : 3.2 MINIMUM CABLE OD (IN) : 0.078740157 MINIMUM CABLE OD (MM) : 2

Supplier's Site
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser L, 3P, Sld, Peek, A Key Rohs Compliant Odu-Usa - 40AH7219 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser L, 3P, Sld, Peek, A Key Rohs Compliant Odu-Usa
40AH7219
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser L, 3P, Sld, Peek, A Key Rohs Compliant Odu-Usa 40AH7219
ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 1, SER L, 3P, SLD, PEEK, A KEY ROHS COMPLIANT: YES

ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 1, SER L, 3P, SLD, PEEK, A KEY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K11LAC-P03LPH0-3200-ND K11LAC-P03LPH0-3200 ODUK11LAC-P03LPH0-3200 40AH7219
Product Name Circular Connector Assemblies ODU MINI-SNAP® Series L, Connector, Receptacle, 3 Contact, Size 1, 30° Key - K11LAC-P03LPH0-3200 Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser L, 3P, Sld, Peek, A Key Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
PCI Express - 10025026-10003SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers