ODU-USA, Inc. Circular Connector Assemblies K11M07-P05LJG0-5260

Description
ODU MEDI-SNAP size 1|in-line receptacle
Request a Quote Datasheet
Description
ODU MEDI-SNAP size 1|in-line receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MEDI-SNAP size 1|in-line receptacle

ODU MEDI-SNAP size 1|in-line receptacle

Buy Now
Circular Connector Assemblies - K11M07-P05LJG0-5260-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K11M07-P05LJG0-5260-ND
Circular Connector Assemblies K11M07-P05LJG0-5260-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Cup

5 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® Connector, Receptacle, 5 Contact, Size 1, 0° Key - K11M07-P05LJG0-5260 - ODUK11M07-P05LJG0-5260 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 5 Contact, Size 1, 0° Key - K11M07-P05LJG0-5260
ODUK11M07-P05LJG0-5260
ODU MEDI-SNAP® Connector, Receptacle, 5 Contact, Size 1, 0° Key - K11M07-P05LJG0-5260 ODUK11M07-P05LJG0-5260
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive blue color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11M07-P05LJG0-5260 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11M07-P05LJG0-5260 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 5 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Blue TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive blue color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11M07-P05LJG0-5260

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11M07-P05LJG0-5260 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 5 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Blue TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

Supplier's Site
Odu Medi-Snap Recept, Inline, Sty 1, Sz 1, 5P, Sld, Peek, Blue Back Nut Rohs Compliant Odu-Usa - 40AH7639 - Newark, An Avnet Company
Chicago, IL, United States
Odu Medi-Snap Recept, Inline, Sty 1, Sz 1, 5P, Sld, Peek, Blue Back Nut Rohs Compliant Odu-Usa
40AH7639
Odu Medi-Snap Recept, Inline, Sty 1, Sz 1, 5P, Sld, Peek, Blue Back Nut Rohs Compliant Odu-Usa 40AH7639
ODU MEDI-SNAP RECEPT, INLINE, STY 1, SZ 1, 5P, SLD, PEEK, BLUE BACK NUT ROHS COMPLIANT: YES

ODU MEDI-SNAP RECEPT, INLINE, STY 1, SZ 1, 5P, SLD, PEEK, BLUE BACK NUT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K11M07-P05LJG0-5260 K11M07-P05LJG0-5260-ND ODUK11M07-P05LJG0-5260 40AH7639
Product Name Circular Connector Assemblies ODU MEDI-SNAP® Connector, Receptacle, 5 Contact, Size 1, 0° Key - K11M07-P05LJG0-5260 Odu Medi-Snap Recept, Inline, Sty 1, Sz 1, 5P, Sld, Peek, Blue Back Nut Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
IEC Connectors - 2858040 - RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details
Power Connectors - 1345 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers