ODU-USA, Inc. Circular Connector Assemblies K11M07-P06LFD0-5230

Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K11M07-P06LFD0-5230-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K11M07-P06LFD0-5230-ND
Circular Connector Assemblies K11M07-P06LFD0-5230-ND
6 Position Circular Connector Receptacle, Female Sockets Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® In-line receptacle, Size

ODU MEDI-SNAP® In-line receptacle, Size

Buy Now
Connector Rohs Compliant Odu-Usa - 77AJ3031 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Odu-Usa
77AJ3031
Connector Rohs Compliant Odu-Usa 77AJ3031
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 0° Key - K11M07-P06LFD0-5230 - ODUK11M07-P06LFD0-5230 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 0° Key - K11M07-P06LFD0-5230
ODUK11M07-P06LFD0-5230
ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 0° Key - K11M07-P06LFD0-5230 ODUK11M07-P06LFD0-5230
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive white color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11M07-P06LFD0-5230 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11M07-P06LFD0-5230 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 6 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : White TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive white color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11M07-P06LFD0-5230

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11M07-P06LFD0-5230 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 6 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : White TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K11M07-P06LFD0-5230-ND K11M07-P06LFD0-5230 77AJ3031 ODUK11M07-P06LFD0-5230
Product Name Circular Connector Assemblies Connector Rohs Compliant Odu-Usa ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 0° Key - K11M07-P06LFD0-5230
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y28M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-2H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-5021 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
6 suppliers