ODU-USA, Inc. Circular Connector Assemblies K11LAC-P14LCC0-7700

Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K11LAC-P14LCC0-7700-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K11LAC-P14LCC0-7700-ND
Circular Connector Assemblies K11LAC-P14LCC0-7700-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MINI-SNAP® Series L In-line receptac

ODU MINI-SNAP® Series L In-line receptac

Buy Now
ODU MINI-SNAP® Series L, Connector, Receptacle, 14 Contact, Size 1, 30° Key - K11LAC-P14LCC0-7700 - ODUK11LAC-P14LCC0-7700 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Receptacle, 14 Contact, Size 1, 30° Key - K11LAC-P14LCC0-7700
ODUK11LAC-P14LCC0-7700
ODU MINI-SNAP® Series L, Connector, Receptacle, 14 Contact, Size 1, 30° Key - K11LAC-P14LCC0-7700 ODUK11LAC-P14LCC0-7700
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K11LAC-P14LCC0-7700 MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11LAC-P14LCC0-7700 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.303149606 MAXIMUM CABLE OD (MM) : 7.7 MINIMUM CABLE OD (IN) : 0.275590551 MINIMUM CABLE OD (MM) : 7

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K11LAC-P14LCC0-7700


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11LAC-P14LCC0-7700 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.303149606 MAXIMUM CABLE OD (MM) : 7.7 MINIMUM CABLE OD (IN) : 0.275590551 MINIMUM CABLE OD (MM) : 7

Supplier's Site
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser L, 14P, Sld, Peek, A Key Rohs Compliant Odu-Usa - 40AH7273 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser L, 14P, Sld, Peek, A Key Rohs Compliant Odu-Usa
40AH7273
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser L, 14P, Sld, Peek, A Key Rohs Compliant Odu-Usa 40AH7273
ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 1, SER L, 14P, SLD, PEEK, A KEY ROHS COMPLIANT: YES

ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 1, SER L, 14P, SLD, PEEK, A KEY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K11LAC-P14LCC0-7700-ND K11LAC-P14LCC0-7700 ODUK11LAC-P14LCC0-7700 40AH7273
Product Name Circular Connector Assemblies ODU MINI-SNAP® Series L, Connector, Receptacle, 14 Contact, Size 1, 30° Key - K11LAC-P14LCC0-7700 Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser L, 14P, Sld, Peek, A Key Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products