ODU-USA, Inc. Circular Connector Assemblies K11KAC-P14LCC0-5000

Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K11KAC-P14LCC0-5000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K11KAC-P14LCC0-5000-ND
Circular Connector Assemblies K11KAC-P14LCC0-5000-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MINI-SNAP® Series K In-line receptac

ODU MINI-SNAP® Series K In-line receptac

Buy Now
ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 30° Key - K11KAC-P14LCC0-5000 - ODUK11KAC-P14LCC0-5000 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 30° Key - K11KAC-P14LCC0-5000
ODUK11KAC-P14LCC0-5000
ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 30° Key - K11KAC-P14LCC0-5000 ODUK11KAC-P14LCC0-5000
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K11KAC-P14LCC0-5000 MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11KAC-P14LCC0-5000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.196850394 MAXIMUM CABLE OD (MM) : 5 MINIMUM CABLE OD (IN) : 0.177165354 MINIMUM CABLE OD (MM) : 4.5

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K11KAC-P14LCC0-5000


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11KAC-P14LCC0-5000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.196850394 MAXIMUM CABLE OD (MM) : 5 MINIMUM CABLE OD (IN) : 0.177165354 MINIMUM CABLE OD (MM) : 4.5

Supplier's Site
Connector Rohs Compliant Odu-Usa - 77AJ2775 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Odu-Usa
77AJ2775
Connector Rohs Compliant Odu-Usa 77AJ2775
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K11KAC-P14LCC0-5000-ND K11KAC-P14LCC0-5000 ODUK11KAC-P14LCC0-5000 77AJ2775
Product Name Circular Connector Assemblies ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 30° Key - K11KAC-P14LCC0-5000 Connector Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Rack & Panel Connectors - 1-1877384-0 - TE Connectivity
Specs
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details