DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1300 1350 1400 1450 1500 1550 1590 1600 1610 1620 1630 1640 1642 1643 1644 1645 1646 1647 1648 1649 1650 1651 1652 1653 1654 1660 1670 1680 1690 1700 1710 1750 1800 1850 1900 1950 2000 2212
Product Name Notes
"24 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"24 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"26 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"26 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"28 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"28 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"30 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"30 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"32 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"32 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"34 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"34 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"36 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"36 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"38 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"38 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"40 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"42 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"42 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"44 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"44 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"46 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"46 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"48 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"48 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"50 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"50 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
CONN RCPT 24POS 0.039 GOLD SMD
CONN RCPT 30POS 0.039 GOLD SMD
CONN RCPT 40POS 0.039 GOLD SMD
CONN RCPT 48POS 0.039 GOLD SMD
LOW PROFILE DUAL-WIPE SOCKET, 1.

<< Prev Next >>