Panduit Corp. Connectors, Interconnects - Keystone - Inserts CMBABLY

Description
Win Source Part Number: 1076385-CMBABLY Category: Connectors, Interconnects>Keysto ne - Inserts Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 031-10; 031-315-RFX; 5-1634503-1; 5227161-9; 000-69475; 5227699-2; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Panduit Corp Other Names: -3255-CMBABLY,749830 3589 Base Product Number: CMBABL
Request a Quote Datasheet
Description
Win Source Part Number: 1076385-CMBABLY Category: Connectors, Interconnects>Keysto ne - Inserts Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 031-10; 031-315-RFX; 5-1634503-1; 5227161-9; 000-69475; 5227699-2; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Panduit Corp Other Names: -3255-CMBABLY,749830 3589 Base Product Number: CMBABL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Keystone - Inserts - 1076385-CMBABLY - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Keystone - Inserts
1076385-CMBABLY
Connectors, Interconnects - Keystone - Inserts 1076385-CMBABLY
Win Source Part Number: 1076385-CMBABLY Category: Connectors, Interconnects>Keysto ne - Inserts Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 031-10; 031-315-RFX; 5-1634503-1; 5227161-9; 000-69475; 5227699-2; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Panduit Corp Other Names: -3255-CMBABLY,749830 3589 Base Product Number: CMBABL

Win Source Part Number: 1076385-CMBABLY
Category: Connectors, Interconnects>Keystone - Inserts
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 031-10; 031-315-RFX; 5-1634503-1; 5227161-9; 000-69475; 5227699-2;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Panduit Corp
Other Names: -3255-CMBABLY,7498303589
Base Product Number: CMBABL

Buy Now
Coaxial Connector (RF) Adapters - CMBABLY-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
CMBABLY-ND
Coaxial Connector (RF) Adapters CMBABLY-ND
Insert To

Insert To

Buy Now Datasheet
Adapter, Bnc 50Ohm, Module Base, Black Rohs Compliant Panduit - 84K1129 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Bnc 50Ohm, Module Base, Black Rohs Compliant Panduit
84K1129
Adapter, Bnc 50Ohm, Module Base, Black Rohs Compliant Panduit 84K1129
Adapter, BNC 50ohm, Module Base, Black RoHS Compliant: Yes

Adapter, BNC 50ohm, Module Base, Black RoHS Compliant: Yes

Supplier's Site
RF Adapters - In Series - CMBABLY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
CMBABLY
RF Adapters - In Series CMBABLY
RF Adapters - In Series Adapt BNC 50ohm Module Base Black

RF Adapters - In Series Adapt BNC 50ohm Module Base Black

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1076385-CMBABLY CMBABLY-ND 84K1129 CMBABLY
Product Name Connectors, Interconnects - Keystone - Inserts Coaxial Connector (RF) Adapters Adapter, Bnc 50Ohm, Module Base, Black Rohs Compliant Panduit RF Adapters - In Series
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337478-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers
Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - 2537045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Frequency 18.000 GHz
View Details