DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1300 1350 1400 1450 1500 1550 1590 1600 1610 1620 1630 1640 1641 1642 1643 1644 1645 1646 1647 1648 1649 1650 1651 1652 1653 1660 1670 1680 1690 1700 1710 1750 1800 1850 1900 1950 2000 2212
Product Name Notes
"10 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"10 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"12 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"12 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"14 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"14 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"16 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"16 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"160 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"162 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"164 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"166 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"168 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"170 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"172 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"174 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"176 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"178 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"18 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"18 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"180 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"2 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"20 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"22 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"22 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"24 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"24 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"24 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"4 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"4 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"40 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"6 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"6 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"8 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
34 Position Circular Connector Receptacle, Male Pins Solder Cup
CONN RCPT 10POS 0.039 GOLD SMD
CONN RCPT 14POS 0.039 GOLD SMD
CONN RCPT 16POS 0.039 GOLD SMD
CONN RCPT 18POS 0.039 GOLD SMD
CONN RCPT 20POS 0.039 GOLD SMD
LOW PROFILE DUAL-WIPE SOCKET, 1.

<< Prev Next >>