Panduit Corp. Coaxial Connector (RF) Adapters CMBA75IWY

Description
Insert BNC To BNC
Request a Quote Datasheet
Description
Insert BNC To BNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 298-16101-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
298-16101-ND
Coaxial Connector (RF) Adapters 298-16101-ND
Insert BNC To BNC

Insert BNC To BNC

Buy Now Datasheet
RF Connectors / Coaxial Connectors - CMBA75IWY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
CMBA75IWY
RF Connectors / Coaxial Connectors CMBA75IWY
RF Connectors / Coaxial Connectors Adapt BNC 75ohm Module Base Arctic

RF Connectors / Coaxial Connectors Adapt BNC 75ohm Module Base Arctic

Buy Now Datasheet
Adapter, Bnc 75Ohm, Module Base,off Whit Rohs Compliant Panduit - 84K1137 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Bnc 75Ohm, Module Base,off Whit Rohs Compliant Panduit
84K1137
Adapter, Bnc 75Ohm, Module Base,off Whit Rohs Compliant Panduit 84K1137
Adapter, BNC 75ohm, Module Base,Off Whit RoHS Compliant: Yes

Adapter, BNC 75ohm, Module Base,Off Whit RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 298-16101-ND CMBA75IWY 84K1137
Product Name Coaxial Connector (RF) Adapters RF Connectors / Coaxial Connectors Adapter, Bnc 75Ohm, Module Base,off Whit Rohs Compliant Panduit
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052624-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
Coaxial Adapters - 1615400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-FG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details