RF Connectors / Coaxial Connectors Adapter, BNC 75ohm Module Base, White
BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | CMBA75WHY-ND | CMBA75WHY | 84K1138 |
| Product Name | Coaxial Connector (RF) Adapters | RF Connectors / Coaxial Connectors | Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Panduit |
| Connector Type | BNC | BNC |