Panduit Corp. Coaxial Connector (RF) Adapters CMBA75BLY

Description
Insert BNC To BNC
Request a Quote Datasheet
Description
Insert BNC To BNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 298-16100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
298-16100-ND
Coaxial Connector (RF) Adapters 298-16100-ND
Insert BNC To BNC

Insert BNC To BNC

Buy Now Datasheet
Adapter, Bnc 75Ohm, Module Base, Black Rohs Compliant Panduit - 84K1134 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Bnc 75Ohm, Module Base, Black Rohs Compliant Panduit
84K1134
Adapter, Bnc 75Ohm, Module Base, Black Rohs Compliant Panduit 84K1134
Adapter, BNC 75ohm, Module Base, Black RoHS Compliant: Yes

Adapter, BNC 75ohm, Module Base, Black RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - CMBA75BLY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
CMBA75BLY
RF Connectors / Coaxial Connectors CMBA75BLY
RF Connectors / Coaxial Connectors Adapt BNC 75ohm Module Base Black

RF Connectors / Coaxial Connectors Adapt BNC 75ohm Module Base Black

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 298-16100-ND 84K1134 CMBA75BLY
Product Name Coaxial Connector (RF) Adapters Adapter, Bnc 75Ohm, Module Base, Black Rohs Compliant Panduit RF Connectors / Coaxial Connectors
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug
Geometry Straight; Straight
View Details
RF Connectors - 1051005-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NCS-FG-G360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details