Panduit Corp. Coaxial Connector (RF) Adapters CMBAEIY

Description
Insert To
Request a Quote Datasheet
Description
Insert To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - CMBAEIY-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
CMBAEIY-ND
Coaxial Connector (RF) Adapters CMBAEIY-ND
Insert To

Insert To

Buy Now Datasheet
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Panduit - 84K1130 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Panduit
84K1130
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Panduit 84K1130
BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number CMBAEIY-ND 84K1130
Product Name Coaxial Connector (RF) Adapters Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Panduit
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1053488-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers
BNC (F) R/A Connector for RG58 Cable - ET-BFRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Right Angle
View Details
Coaxial Adapters - 2383873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector
Geometry Straight
Frequency 0.000 to 6.000 GHz
View Details
Cable Connectors - NCS-FHG-Z600-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details