TE Connectivity Headers, Male Pins 9-146305-0

Description
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A34265-40-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A34265-40-ND
Headers, Male Pins A34265-40-ND
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity - 16M3465 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity
16M3465
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity 16M3465
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Unshrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Header; Breakaway; 0.100 in.; PCB Mount; Single; 40; 0.025 in.; 0.11 in.; 3 A - 70042460 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; Breakaway; 0.100 in.; PCB Mount; Single; 40; 0.025 in.; 0.11 in.; 3 A
70042460
Header; Breakaway; 0.100 in.; PCB Mount; Single; 40; 0.025 in.; 0.11 in.; 3 A 70042460
Header; Breakaway; 0.100 in.; PCB Mount; Single; 40; 0.025 in.; 0.11 in.; 3 A

Header; Breakaway; 0.100 in.; PCB Mount; Single; 40; 0.025 in.; 0.11 in.; 3 A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A34265-40-ND 16M3465 70042460
Product Name Headers, Male Pins Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity Header; Breakaway; 0.100 in.; PCB Mount; Single; 40; 0.025 in.; 0.11 in.; 3 A
Connector Type Header Connector Board to Board Connector
Mounting Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCI Express - 10018783-10220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details