Header vertical 40 way AmpModu II
Header vertical 40 way AmpModu II
Header vertical 40 way AmpModu II
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
BTB CONNECTOR, 40POS, HEADER, 1ROW; Connector Systems:Board-to-Boa
| Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 9-146282-0 | 7560916 | 7560916P | A34253-40-ND | 01Y2328 |
| Product Name | Connectors Power | PCB Headers | PCB Headers | Headers, Male Pins | Btb Connector, 40Pos, Header, 1Row; Connector Systems Amp - Te Connectivity |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector | ||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Through Hole |