"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
40 MODII HDR SRST B/A .100CL
CONN HEADER VERT 40POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 9-146283-0-ND | 19R9730 | 9-146283-0 |
| Product Name | Headers, Male Pins | 40 Modii Hdr Srst B/a .100Cl Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 30 volts | 30 volts | |
| Current Rating | 3.0 amps | 3.0 amps |