DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
650
700
750
800
850
900
950
960
970
980
990
1000
1009
1010
1011
1012
1013
1014
1015
1016
1017
1018
1019
1020
1021
1030
1040
1050
1060
1070
1080
1100
1150
1200
1250
1300
1350
1500
2000
2212
| Product Name | Notes |
|---|---|
| "2 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "3 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "4 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "5 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "6 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 2 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 3 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 5 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 8 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 9 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 2 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 3 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 5 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 7 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 9 position 0.079"" (2.00mm)" | |
| 17 (12 + 5 Coax) Position D-Sub, Combo Plug, Male Pins Connector | |
| 17 (12 + 5 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 21 (20 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector | |
| 21 (20 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| CONN HEADER SMD 6POS 2MM | |
| CONN HEADER SMD 7POS 2MM | |
| CONN HEADER SMD 8POS 2MM | |
| CT POST HDR ASSY 2P IN TUBE NA | |
| CT POST HDR ASSY 4P IN TUBE NA |
| << Prev | Next >> |