The Combo D-Sub Connector, Right Angle Plug, DE-2WK2, from the Edac product range, features a robust design suitable for various applications. It includes two power contacts with a solder termination type, ensuring reliable connectivity. The connector body is made of steel and is RoHS compliant, adhering to the European Union directives for environmental safety. The operating temperature range is from -55°C to 125°C, making it suitable for a wide range of environments. The connector has a signal contact current rating of 5A per contact and a power contact rating of 20A, with a maximum contact resistance of 10m,Ѷ. Insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. This connector is designed for applications requiring durability and compliance with industry standards.
2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DE-2WK2, TH; Product Range:629C Series; Insert Arrangement:DE-2WK2;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-2WK2250-2T5-ND | 56AJ4035 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, De-2Wk2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |