EDAC, Inc. D-Sub Connector Assemblies 629-2WK2640-1T1

Description
2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-2WK2640-1T1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-2WK2640-1T1-ND
D-Sub Connector Assemblies 151-629-2WK2640-1T1-ND
2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, De-2Wk2, Th; Product Range Edac - 56AJ4044 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, De-2Wk2, Th; Product Range Edac
56AJ4044
Combo D-Sub Conn, R/a Plug, De-2Wk2, Th; Product Range Edac 56AJ4044
COMBO D-SUB CONN, R/A PLUG, DE-2WK2, TH; Product Range:629C Series; Insert Arrangement:DE-2WK2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DE-2WK2, TH; Product Range:629C Series; Insert Arrangement:DE-2WK2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-2WK2640-1T1-ND 56AJ4044
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, De-2Wk2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Female Sockets and Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-064688-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A98118-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details