EDAC, Inc. D-Sub Connector Assemblies 629-2WK2250-1N1

Description
2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-2WK2250-1N1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-2WK2250-1N1-ND
D-Sub Connector Assemblies 151-629-2WK2250-1N1-ND
2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, De-2Wk2, Th; Product Range Edac - 52AJ7553 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, De-2Wk2, Th; Product Range Edac
52AJ7553
Combo D-Sub Conn, R/a Plug, De-2Wk2, Th; Product Range Edac 52AJ7553
COMBO D-SUB CONN, R/A PLUG, DE-2WK2, TH; Product Range:629C Series; Insert Arrangement:DE-2WK2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DE-2WK2, TH; Product Range:629C Series; Insert Arrangement:DE-2WK2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-2WK2250-1N1-ND 52AJ7553
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, De-2Wk2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Female Sockets and Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-4900-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28496-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers