The Combo D-Sub Connector, R/A Plug, DE-2WK2, from the 629C Series, features a robust design suitable for various applications. It includes two power contacts with a current rating of 20A and a signal contact rating of 5A per contact. The connector is constructed with a steel body and is RoHS compliant, adhering to the European Union directives for environmental safety. The contact resistance is a maximum of 10m,Ѷ, ensuring reliable electrical performance. It operates effectively within a temperature range of -55°C to 125°C and has an insulator resistance of a minimum of 5000M,Ѷ. The dielectric withstanding voltage is rated at 1000V AC rms, making it suitable for high-voltage applications. This connector is designed for solder termination, providing a secure and durable connection.
2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DE-2WK2, TH; Product Range:629C Series; Insert Arrangement:DE-2WK2;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-2WK2240-2TE-ND | 56AJ4000 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, De-2Wk2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |