The Combo D-Sub Connector, R/A Plug, DE-2WK2, from the 629C Series, features a two-contact configuration designed for coaxial connections. It has a contact rating of 5A per contact and a maximum contact resistance of 10m,Ѷ. The connector is constructed from thermoplastic polyester housing and a steel body with a tin plating finish. It operates effectively within a temperature range of -55°C to 125°C and has an insulator resistance of at least 5000M,Ѷ. The dielectric withstanding voltage is rated at 1000V AC rms. This product complies with the European Union directives for RoHS, ensuring it meets environmental standards.
2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DE-2WK2, TH; Product Range:629C Series; Insert Arrangement:DE-2WK2;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-2WK2240-7TB-ND | 56AJ7022 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, De-2Wk2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |