The Combo D-Sub Connector, R/A Plug, DE-2WK2, from the 629C Series by Edac, features a robust steel body and is RoHS compliant. It is designed with two power contacts, suitable for applications requiring reliable electrical connections. The connector supports a contact termination type of solder, ensuring secure and stable connections. It operates effectively within a temperature range of -55°C to 125°C, with a signal contact current rating of 5A per contact and a power contact rating of 30A. The insulator resistance is a minimum of 5000M,Ѷ, and it can withstand dielectric voltages of up to 1000V AC rms. This connector is ideal for engineers seeking a durable and compliant solution for their projects.
2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DE-2WK2, TH; Product Range:629C Series; Insert Arrangement:DE-2WK2;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-2WK2640-3T6-ND | 56AJ4059 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, De-2Wk2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |