EDAC, Inc. D-Sub Connector Assemblies 629-2WK2640-5NB

Description
2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-2WK2640-5NB-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-2WK2640-5NB-ND
D-Sub Connector Assemblies 151-629-2WK2640-5NB-ND
2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, De-2Wk2, Th; Product Range Edac - 52AJ7574 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, De-2Wk2, Th; Product Range Edac
52AJ7574
Combo D-Sub Conn, R/a Plug, De-2Wk2, Th; Product Range Edac 52AJ7574
COMBO D-SUB CONN, R/A PLUG, DE-2WK2, TH; Product Range:629C Series; Insert Arrangement:DE-2WK2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DE-2WK2, TH; Product Range:629C Series; Insert Arrangement:DE-2WK2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-2WK2640-5NB-ND 52AJ7574
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, De-2Wk2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Female Sockets and Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type RCA
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1987-1-ND - DigiKey
Specs
Mounting Through Hole
View Details