KSB AG Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Design Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service... | |
| Design Close-coupled in-line circulator pump, in twin pump design with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Double pump control modules (accessories) enable redundant operation... | |
| Design Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings and motor-mounted variable speed system. Applications Spray irrigation, irrigation, drainage and... | |
| Design Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings. Design to ATEX. Applications Spray irrigation, irrigation, drainage and water supply... | |
| Design Close-coupled, in-line circulator pump with volute casing and standardized motor. Applications Hot water heating systems, cooling circuits, air-conditioning, water and service water supply systems, industrial recirculation systems. Overview of... | |
| Design Close-coupled, in-line twin circulator pump, pump shaft andmotor shaft are rigidly coupled. Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation... | |
| Design Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings with motor-mounted variable speed system. Applications Spray irrigation, irrigation, drainage and water... | |
| Design Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings. Design to ATEX. Applications Spray irrigation, irrigation, drainage and water supply systems,... | |
| Design Easy-to-service annular casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, suitability for handling foodstuffs certified by TNO according to EHEDG requirements (TNO... | |
| Design Easy-to-service volute casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, ****Übersetzen*** certified by TNO according to EHEDG requirements (Vitacast E) Applications Hygienic... | |
| Design Easy-to-service volute casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, ****Übersetzen*** certified by TNO according to EHEDG requirements. Applications Hygienic handling of... | |
| Design Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of domestic sewage and faeces below the flood level. Automated with LevelControl. Applications Basement flats, bars, basement party rooms... | |
| Design Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of sewage and faeces below the flood level. Automatedwith LevelControl. Applications Basement flats, bars, basement party rooms and saunas,... | |
| Design Fully automatic package pressure booster system, with 2 to 3 vertical high-pressure pumps and continuously variable speed adjustmentof each pump for fully electronic control of the required supply pressure,... | |
| Design Fully automatic package pressure booster system, with 2 to 3 vertical high-pressure pumps, fully electronic control to ensure the required supply pressure, standard version with volt-free changeover contact for... | |
| Design Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps and continuously variable speed adjustmentof one pump for fully electronic control of the required supply pressure. | |
| Design Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps and continuously variable speed control ofeach pump by PumpDrive speed control system. For fully electronic control... | |
| Design Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps, fully electronic control to ensure the required supply pressure, with volt-free changeover contact for generalfault indication... | |
| Design Fully automatic package single-pump system with 8 l membrane-type accumulator, pressure-controlled starting and flow-controlled stopping. Automated with automatic control unit. Applications Water supply systems for residential and office buildings,... | |
| Design Fully automatic package single-pump system with 8 l membrane-type accumulator, pressure-controlled starting and stopping. Applications For industrial plants, water supply systems for residentialand office buildings, irrigation/spray irrigation and rainwater... | |
| Design Fully automatic variable-speed package single-pump system with PumpDrive, pressure-controlled starting and flow-controlled stopping. Automated with PumpDrive. Applications For industrial plants, water supply systems for residentialand office buildings, irrigation/spray irrigation... | |
| Design Fully or partly submerged, multistage, close-coupled centrifugal pump (min. immersion depth 0.1 m), low-level inlet, suction strainer with a max. mesh size of 2.5 mm. Applications Water supply, spray... | |
| Design Horizontal / vertical, seal-less volute casing pump in backpull-out design with fully enclosed canned motor, low noise emission, with radial impeller, singlestage, single-entry, pump casing connecting dimensions to EN... | |
| Design Horizontal annular casing pump with forged pressure boundary and diffuser. Applications Core flooding, emergency cooling and residual heat removal systems, ancillary systems, acid feed systems and low- pressure feed... | |
| Design Horizontal or vertical volute casing pump in closecoupled design with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI... | |
| Design Horizontal or vertical volute casing pump with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to... | |
| Design Horizontal, long-coupled volute casing pump in back pull-out design with ratings and main dimensions to EN 733, single-stage, with replaceable casing wear rings. Design to ATEX. Applications Heat transfer... | |
| Design Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX. Applications Handling of pure, contaminated or aggressive liquids not containing abrasive... | |
| Design Horizontal, long-coupled, single-stage volute casing pump (pump size 125-500 with two stages) in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings. Design... | |
| Design Horizontal, long-coupled, single-stage volute casing pump with ratings and main dimensions to EN 733 in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear... | |
| Design Horizontal, multistage barrel pull-out pump. Applications Core flooding, emergency cooling and residual heat removal systems, volume control systems, high-pressure charging, control rod drive systems, high- and medium-pressure safety injection... | |
| Design Horizontal, radially split volute casing pump in back pull-out design to API 610, 10th edition, or ISO 13709 (heavy duty), with radial impeller, single-stage, single-entry, centreline pump feet; with... | |
| Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant... | |
| Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Equipped with heat barrier,... | |
| Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. TÜV certification to TRD... | |
| Design Horizontal, radially split volute casing pump in back pull-out design, single- stage, single-entry, with centreline pump feet and radial impeller. TÜV certification to TRD on option. Design to ATEX. | |
| Design Horizontal, radially split volute casing pump in closecoupled design, single-stage, single-entry, available with various impeller types: non-clogging impeller, open multi-vane impeller, free-flow impeller. Design to ATEX. Applications Handling of... | |
| Design Horizontal, radially split volute casing pump, dry-installed, made of duplex stainless steel (standard) or super duplex stainless steel (on request). Applications Booster pump for RO seawater desalination systems. Overview... | |
| Design Horizontal, radially split, multistage ring-section pump with radial impellers, single- or double-entry. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for... | |
| Design Horizontal, radially split, multistage ring-section pump with radial impellers, single-entry. Applications Übersetzen Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz... | |
| Design Horizontal, radially split, product-lubricated, multistage ring-section pump with radial impellers, axial and radial single-entry inlet. Applications Handling of feed water in power stations, boiler feed water and condensate in... | |
| Design Horizontal, radially split, single-stage, double-entry boiler feed booster pump (booster system) with single or double cast steelvolute casing. Applications Handling of feed water in power stations and industrial facilities. | |
| Design Horizontal, radially-split, product-lubricated, multistage ring-section pump with radial impellers and plain bearings. Axial and radial single-entry inlet. Duplex stainless steel variant also suitable for chilled water applications. Applications High-pressure... | |
| Design Horizontal, seal-less volute casing pump in back pull-out design with fully enclosed canned motor, low noise emission, with radial impeller, single-stage, single -entry, casing connecting dimensions to EN 22... | |
| Design Horizontal, seal-less, close-coupled, mag-drive volute casing pump to ISO 2858 / EN 22 858 / ISO 5199, single-stage, single-entry, with radial impeller. Design to ATEX. Applications Handling of aggressive,... | |
| Design Horizontal, seal-less, mag-drive volute casing pump in backpull-out design to ISO 2858 / EN 22 858 / ISO 5199, single-stage, single-entry, with radial impeller. Design to ATEX. Applications Handling... | |
| Design Horizontal, self-priming volute casing pump, single-stage, with open multivane impeller, in close-coupled design, with common pump and motor shaft (B) or rigidly connected (BN). Design to ATEX. Applications Handling... | |
| Design Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings and motor-mounted variable speed system. Applications Water supply, spray irrigation, irrigation... | |
| Design Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings. Design to ATEX. Applications Water supply, spray irrigation, irrigation and drainage... | |
| Design Horizontal, single-stage volute casing pump in back pull-out design with ratings and main dimensions to EN 733 in in-line design, with replaceable casing wear rings. Applications Heat transfer systems... | |
| Design Horizontal, single-stage volute casing pump in back pull-out design with ratings and main dimensions to EN 733, with replaceable casingwear rings. Applications Heat transfer systems (DIN 4754) or hot... | |
| Design Horizontal, single-stage, double-entry feed water pump, cast and forged variant. Applications Handling of feed water in steam generation systems of nuclear power stations. Overview of technical data eClass assignment... | |
| Design Hydraulic system for pressure boosting and energy recovery in reverse osmosis processes for seawater desalination. Components: SalTec® DT pressure exchanger, HGM-RO high-pressure pump, RPH-RO booster pump and control unit. | |
| Design Long-coupled, single-stage volute casing pump in back pull-out design. Applications Drainage, irrigation and water supply systems, handling of condensate, cooling water, service water, etc. Overview of technical data Type... | |
| Design Maintenance-free wet rotor pump with integrated frequency inverter for continuously variable differential pressure control and IR interface for remote control. Applications Hot water heating systems, heat recovery systems and... | |
| Design Maintenance-free, glandless wet rotor pump, flanged or screw-ended, with three speed levels; in twin pump design (Rio Z) for standby operation with integrated swing check valve or, on option,... | |
| Design Maintenance-free, glandless wet rotor pump, screw-ended, with EC motor technology and continuously variable differential pressure control. Applications Hot water heating systems and heat recovery systems. Overview of technical data... | |
| Design Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of technical data Type... | |
| Design Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications Hot water supply, heat transfer / recovery systems and cooling circuits in air-conditioning systems. Overview of technical data... | |
| Design Multistage centrifugal pump in ring-section design, completely made of stainless steel, for well diameters from 150 mm (6 inches). Applications Handling of clean and slightly contaminated water, irrigation and... | |
| Design Multistage centrifugal pump in ring-section design, made ofstainless steel for well diameters of 100 mm (4 inches) and above, available with single-phase a.c. motor or three-phase motor with motor... | |
| Design Multistage horizontal or vertical centrifugal pump in ring-section design, long-coupled, with axial or radial suction nozzle, cast radial impellers. Design to ATEX. Applications Water and drinking water supply systems,... | |
| Design Multistage, self-priming centrifugal pump in close-coupled design incl. accumulator with replaceable membrane in drinking water quality, total volume 20 or 50 l, pressure switch for automatic pump operation and... | |
| Design Multistage, self-priming centrifugal pump in close-coupled design, with power cable, plug and Controlmatic E automatic control unit switching the pump on and off as consumers are opened / closed... | |
| Design Multistage, self-priming centrifugal pump in close-coupled design. Applications Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems. Overview of... | |
| Design Multistage, vertical (horizontal installation upon request)high-pressur e centrifugal pump, with suction and discharge nozzles of identical nominal diameters arranged opposite to each other (in-line design). Applications Single- or two-family... | |
| Design Ready-to-connect package rainwater harvesting system. Automated with automatic control unit. Applications Rainwater and service water utilization, irrigation and spray irrigation systems. Overview of technical data Type of bearing Ball... | |
| Design Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Ama-Porter submersible waste water pumps without explosion protection. Collecting... | |
| Design Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N S and Ama-Porter submersible waste water pumps... | |
| Design Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N submersible waste water pumps, also available with... | |
| Design Screw-ended dry rotor pump with mechanical seal and fixed speed. Applications Hot water supply systems, swimming pools, cooling circuits and industrial plants. Overview of technical data Type of bearing... | |
| Design Self-priming, single-stage, close-coupled centrifugal pump. Applications Handling of clean or slightly contaminated water, swimming pool water with a chlorine content of up to 0.3 %, ozonized swimming pool water... | |
| Design Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and, depending on the number of stages, angled and horizontal installation; mixed flow hydraulic systems available with... | |
| Design Single-stage volute casing pump, ratings to EN 733, for vertical installation in closed tanks under atmospheric pressure. Up toan immersion depth of 2000 mm. Applications Handling of neutral degreasing... | |
| Design Single-stage, axially split volute casing pump for horizontal or vertical installation with double-entry radial impeller, mating flanges to DIN, ISO, BS or ANSI. Applications Handling of raw, pure and... | |
| Design Single-stage, axially split volute casing pump for horizontal or vertical installation, with double-entry radial impeller, mating flanges to DIN, ISO, BS or ANSI. Applications Handling of raw, pure and... | |
| Design Stable above-floor or impact-resistant underfloor plastic collecting tank with floor drain and odour trap, both variants with Ama-Drainer submersible motor pump starting and stopping automatically andswing check valve. Automated... | |
| Design System consisting of a variable-speed single-stage centrifugal pump with directly flanged motor and control unit. Applications Continuous volume flow control for handling aggressive organic and inorganic fluids in chemical... | |
| Design Vertical annular casing pump with forged pressure boundary and diffuser. Applications Core flooding, emergency cooling and residual heat removal systems, ancillary systems, acid feed systems and low- pressure feed... | |
| Design Vertical pump set integrated in the reactor pressure vessel, glandless pump with leak-free, low-maintenance wet motor. Applications Reactor coolant recirculation in boiling water reactors (BWR). Overview of technical data... | |
| Design Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer. Applications Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and... | |
| Design Vertical tubular casing pump with axial propeller, single-stage, with maintenance-free Residur shaft bearings, discharge nozzle arranged above or below floor. Applications Irrigation and drainage systems, stormwater pumping stations, hand... | |
| Design Vertical tubular casing pump with axial propeller. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI... | |
| Design Vertical tubular casing pump with mixed flow impeller, single-stage, with maintenance-free Residur shaft bearings, discharge nozzlearranged above or below floor. Applications Irrigation and drainage systems, stormwater pumping stations, hand... | |
| Design Vertical tubular casing pump with open mixed flow impeler. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN... | |
| Design Vertical tubular casing pump with open or closed mixed flow impeller Applications Handling of seawater in desalination plants. Overview of technical data Type of bearing Plain bearings Casing partition... | |
| Design Vertical, fully floodable submersible motor pump in close-coupled design, IP 68, single-stage, with or without level control, max. immersion depth 10 m. Applications Automatic drainage of pits, shafts, yards... | |
| Design Vertical, fully floodable submersible waste water pump in close-coupled design (cast iron variant), single-stage, without explosion protection. Applications Handling of all types of waste water. Overview of technical data... | |
| Design Vertical, multistage barrel pull-out pump. Applications Core flooding, emergency cooling and residual heat removal systems, volume control systems, high-pressure safety injection systems. Overview of technical data eClass assignment 36410101; | |
| Design Vertical, multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in the pump sump, radial impellers, single-entry suction impellers, flanges to DIN or ANSI standards. Applications... | |
| Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, double-entry suction impellers, flanges to DINor... | |
| Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, single- and double-entry suction impellers, flanges... | |
| Design Vertical, single- or two-stage spherical casing pump with single-entry radial impeller. Hermetically sealed, close-coupled pump without shaft seal. Suitable for maximum inlet pressures and temperatures. Integrated wet rotor motor... | |
| Design Vertical, single-stage centrifugal pump with discharge to the top and parallel with the pump shaft, pump foot designed as suction strainer. Pump and motor are rigidly connected by a... | |
| Design Vertical, single-stage reactor coolant pump with forged annular casing plated on the inside, with diffuser, either with own pump thrust bearing or supported by motor bearing. Applications Reactor coolant... | |
| Design Vertical, single-stage reactor coolant pump, with cast double volute casing, supported by motor bearing. Applications Reactor coolant recirculation in nuclear power stations (PWR, PHWR). Overview of technical data eClass... | |
| Design Vertical, single-stage submersible motor pump made of wear-resistant industrial materials in close-coupled design, various impellertypes, for wet or dry installation, stationary and transportable version. Design to ATEX. Applications Handling... | |
| Design Vertical, single-stage submersible motor pump, for wet installation, stationary and transportable design. Amarex N pumps are floodable, single-stage, single-entry close-coupled units which are not self-priming. Design to ATEX. Applications... | |
| Design Wet-installed submersible motor pump with mixed flow impeller, singlestage, for installation in discharge tubes, explosion protection to ATEX II G2 T3. Applications Handling of water without stringy substances in... | |
| Design Wet-installed submersible motor pump with non-clogging impeller, singlestage, single-entry, for installation in discharge tubes, explosion protection to ATEX II G2 T3. Applications Handling of pre-cleaned, chemically neutral waste water,... | |
| Design Wet-installed, horizontal propeller pump with submersible motor, equipped with spur gear or direct drive, ECB propeller with 3 rigid, fibre-repellent blades, bolt-free connection to the discharge pipe, explosion protection... | |
| Design Wet-installed, submersible motor pump with axial propeller in ECB design for installation in discharge tubes, single-stage, single-entry, explosion protection to ATEX II G2 T3. Applications Irrigation and drainage pumping... | |
| Design Dual-Pump booster set with redundant control unit. Applications For fire fighting application according DIN 14462 | |
| Design Multistage centrifugal pump in close-coupled design for vertical or horizontal installation. All wetted components made of 1.4401/1.4408 stainless steel (AISI 316/CF8M). Applications Processes in the food and beverage industry... | |
| Design Multistage horizontal or vertical centrifugal pump in ring-section design, long-coupled and close-coupled variant, with axial or radial suction nozzle, cast radial impellers and motor-mounted variable speed system. Applications Water... | |
| Design Single-Pump booster set. Applications For fire fighting application according DIN 14462 | |
| Applications: Aggressive, flammable, explosive, toxic, violatile or valuable liquids in the chemical and petrochemical industry, in environemental and industrial engineering Wherever low noise emission, smooth running and long service intervals... | |
| Fully floodable, vertical, close-coupled single-stage submersible motor pumps, IP 68, with or without level control, for a maximum immersion depth of 10 m. Applications: automatic drainage of sumps, pits, yards... | |
| Horizontal, high-pressure barrel-type pump with radial impellers, single- and double-entry, multistage, with flanges / weld end nozzles to DIN and ANSI. Applications Handling of feed water and condensate in power... | |
| Horizontal, multistage centrifugal pump in ring-section design, long-coupled. Axial suction nozzle. Discharge nozzle can be turned in steps of 90°. Closed radial impellers, for reverse osmosis and chilled water applications. | |
| Horizontal, radially split, single-stage volute casing pump in back pull-out design to ISO 2858, with zero-leakage hydrodynamic shaft seal, with radial single-entry impeller. Applications: handling aggressive fluids in the chemical,... | |
| Horizontal, ultra-high-pressure barrel casing pump with single-entry radial impellers, multistage Applications Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split Drive frequency 50... | |
| Irrigation set for wells with a diameter of 4 inches, comprising a submersible borehole pump, type S 100D or UPA 100C, and control unit. Applications: general and domestic water supply,... | |
| Radially split, vertical shaft submersible pump with double volute for wet-well and dry installation, single entry, one or two stages, with radial impeller, heatable model available. Applications: pumping chemically aggressive... | |
| Service-friendly, self-priming side channel pump in back pull-out design. Hygienic design; wetted components of stainless steel 316L with supreme surface finish quality thanks to electropolishing; open impeller; highly suitable for... | |
| Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and depending on the number of stages horizontal installation; radial or mixed flow hydraulic systems availablewith reduced impeller... | |
| Vertical tubular casing pump with mixed flow propeller. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI... |