KSB AG Horizontal or Vertical Volute Casing Pump Sewabloc

Description
Design Horizontal or vertical volute casing pump in closecoupled design with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to ATEX. Applications Handling of sewage and all types of waste water in waste water management and industry. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) JL 1040; 1.4517;JN 3029 Type of installation Close- coupled Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 70 °C
Description
Design Horizontal or vertical volute casing pump in closecoupled design with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to ATEX. Applications Handling of sewage and all types of waste water in waste water management and industry. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) JL 1040; 1.4517;JN 3029 Type of installation Close- coupled Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 70 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal or Vertical Volute Casing Pump - Sewabloc - KSB AG
Frankenthal, Germany
Horizontal or Vertical Volute Casing Pump
Sewabloc
Horizontal or Vertical Volute Casing Pump Sewabloc
Design Horizontal or vertical volute casing pump in closecoupled design with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to ATEX. Applications Handling of sewage and all types of waste water in waste water management and industry. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) JL 1040; 1.4517;JN 3029 Type of installation Close- coupled Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 70 °C

Design
Horizontal or vertical volute casing pump in closecoupled design with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to ATEX.
Applications
Handling of sewage and all types of waste water in waste water management and industry.

Overview of technical data

Type of bearing

Rolling element bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

No. of impeller entries

Single entry

Impeller material (EN standard)

JL 1040; 1.4517;JN 3029

Type of installation

Close- coupled

Type of coupling

None

Type of lubrication

Pressurized oil lubrication

Max. permissible fluid temperature

70 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Sewabloc
Product Name Horizontal or Vertical Volute Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Wastewater Treatment Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 44.029 to 3654.379 GPM (166.78 to 13842.35 L/min)
Media Temperature 158 F (70 C)
HP 49.59 HP
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
13A65-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details