KSB AG Screw-ended Dry Rotor Pump Riotherm

Description
Design Screw-ended dry rotor pump with mechanical seal and fixed speed. Applications Hot water supply systems, swimming pools, cooling circuits and industrial plants. Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Impeller material (EN standard) KUNSTSTOFF Type of installation In- line Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 110 °C
Description
Design Screw-ended dry rotor pump with mechanical seal and fixed speed. Applications Hot water supply systems, swimming pools, cooling circuits and industrial plants. Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Impeller material (EN standard) KUNSTSTOFF Type of installation In- line Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 110 °C

Suppliers

Company
Product
Description
Supplier Links
Screw-ended Dry Rotor Pump - Riotherm - KSB AG
Frankenthal, Germany
Screw-ended Dry Rotor Pump
Riotherm
Screw-ended Dry Rotor Pump Riotherm
Design Screw-ended dry rotor pump with mechanical seal and fixed speed. Applications Hot water supply systems, swimming pools, cooling circuits and industrial plants. Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Impeller material (EN standard) KUNSTSTOFF Type of installation In- line Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 110 °C

Design
Screw-ended dry rotor pump with mechanical seal and fixed speed.
Applications
Hot water supply systems, swimming pools, cooling circuits and industrial plants.

Overview of technical data

Type of bearing

Ball bearings

Drive

Electric motor

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Impeller material (EN standard)

KUNSTSTOFF

Type of installation

In- line

Type of coupling

None

Type of lubrication

Pressurized oil lubrication

Max. permissible fluid temperature

110 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Riotherm
Product Name Screw-ended Dry Rotor Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 44.029 GPM (166.78 L/min)
Media Temperature 230 F (110 C)
HP 0.16 HP
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
GHS2JL9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details