KSB AG Horizontal, Ultra-high-pressure Barrel Casing Pump CHTD

Description
Horizontal, ultra-high-pressure barrel casing pump with single-entry radial impellers, multistage Applications Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Geared variable speed coupling; Gear;Variable speed coupling;Direct Type of lubrication Grease / Oil / Pressurized oil lubrication Max. permissible fluid temperature 210 °C
Description
Horizontal, ultra-high-pressure barrel casing pump with single-entry radial impellers, multistage Applications Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Geared variable speed coupling; Gear;Variable speed coupling;Direct Type of lubrication Grease / Oil / Pressurized oil lubrication Max. permissible fluid temperature 210 °C

Suppliers

Company
Product
Description
Supplier Links
Frankenthal, Germany
Horizontal, Ultra-high-pressure Barrel Casing Pump
CHTD
Horizontal, Ultra-high-pressure Barrel Casing Pump CHTD
Horizontal, ultra-high-pressure barrel casing pump with single-entry radial impellers, multistage Applications Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Geared variable speed coupling; Gear;Variable speed coupling;Direct Type of lubrication Grease / Oil / Pressurized oil lubrication Max. permissible fluid temperature 210 °C

Horizontal, ultra-high-pressure barrel casing pump with single-entry radial impellers, multistage
Applications

Overview of technical data

Barrel casing

Yes

Type of bearing

Plain bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor, turbine

Drive voltage

Low voltage, high voltage

Type of first impeller

Single entry / Double entry

No. of impeller entries

Single / Double entry

Other impeller types

Closed / Radial

Type of installation

Long- coupled

Type of coupling

Geared variable speed coupling; Gear;Variable speed coupling;Direct

Type of lubrication

Grease / Oil / Pressurized oil lubrication

Max. permissible fluid temperature

210 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number CHTD
Product Name Horizontal, Ultra-high-pressure Barrel Casing Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump
Discharge Pressure 8122.1 psi (5710 m of Water)
Liquid Flow 15.850 GPM (60.04 L/min)
Media Temperature 410 F (210 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Water Pumps - 1253555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 21.8 psi (15.3 m of Water)
Power Source 6 v
Pump Housing Material Aluminum; Anodised aluminium
View Details