KSB AG Horizontal, Radially Split, Single-stage Volute Casing Pump CPK-D

Description
Horizontal, radially split, single-stage volute casing pump in back pull-out design to ISO 2858, with zero-leakage hydrodynamic shaft seal, with radial single-entry impeller. Applications: handling aggressive fluids in the chemical, petrochemical and food industries, in refineries, paint shops, heavy oil and coal upgrading plants. Particularly suitable for applications where double-acting mechanical seals cannot be used because there is no appropriate barrier fluid, and if no flushing liquid is available to feed the gland packing or if the flushing liquid must not mix with the fluid pumped. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Diffuser material (EN standard) JL 1040; NORIDUR 1.4593;1.4408 Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) 1. 4408;JL 1040;NORIDUR 1.4593 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Product lubrication Max. permissible fluid temperature 150 °C
Description
Horizontal, radially split, single-stage volute casing pump in back pull-out design to ISO 2858, with zero-leakage hydrodynamic shaft seal, with radial single-entry impeller. Applications: handling aggressive fluids in the chemical, petrochemical and food industries, in refineries, paint shops, heavy oil and coal upgrading plants. Particularly suitable for applications where double-acting mechanical seals cannot be used because there is no appropriate barrier fluid, and if no flushing liquid is available to feed the gland packing or if the flushing liquid must not mix with the fluid pumped. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Diffuser material (EN standard) JL 1040; NORIDUR 1.4593;1.4408 Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) 1. 4408;JL 1040;NORIDUR 1.4593 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Product lubrication Max. permissible fluid temperature 150 °C

Suppliers

Company
Product
Description
Supplier Links
Frankenthal, Germany
Horizontal, Radially Split, Single-stage Volute Casing Pump
CPK-D
Horizontal, Radially Split, Single-stage Volute Casing Pump CPK-D
Horizontal, radially split, single-stage volute casing pump in back pull-out design to ISO 2858, with zero-leakage hydrodynamic shaft seal, with radial single-entry impeller. Applications: handling aggressive fluids in the chemical, petrochemical and food industries, in refineries, paint shops, heavy oil and coal upgrading plants. Particularly suitable for applications where double-acting mechanical seals cannot be used because there is no appropriate barrier fluid, and if no flushing liquid is available to feed the gland packing or if the flushing liquid must not mix with the fluid pumped. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Diffuser material (EN standard) JL 1040; NORIDUR 1.4593;1.4408 Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) 1. 4408;JL 1040;NORIDUR 1.4593 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Product lubrication Max. permissible fluid temperature 150 °C

Horizontal, radially split, single-stage volute casing pump in back pull-out design to ISO 2858, with zero-leakage hydrodynamic shaft seal, with radial single-entry impeller. Applications: handling aggressive fluids in the chemical, petrochemical and food industries, in refineries, paint shops, heavy oil and coal upgrading plants. Particularly suitable for applications where double-acting mechanical seals cannot be used because there is no appropriate barrier fluid, and if no flushing liquid is available to feed the gland packing or if the flushing liquid must not mix with the fluid pumped.

Overview of technical data

Type of bearing

Rolling element bearings

Casing partition

Radially split

Diffuser material (EN standard)

JL 1040; NORIDUR 1.4593;1.4408

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

No. of impeller entries

Single entry

Impeller material (EN standard)

1. 4408;JL 1040;NORIDUR 1.4593

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

Grease / Product lubrication

Max. permissible fluid temperature

150 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number CPK-D
Product Name Horizontal, Radially Split, Single-stage Volute Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump
Discharge Pressure 362.6 psi (255 m of Water)
Liquid Flow 5.504 GPM (20.85 L/min)
Media Temperature 302 F (150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details