KSB AG Horizontal, Radially Split Volute Casing Pump CPKN

Description
Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant with #wet# shaft, conical seal chamber, heatable volute casing (CPKNO-CHs) and/or semi-open impeller (CPKNO). Design to ATEX. Applications Handling of aggressive liquids in the chemical and petrochemical industries as well as in refinery and fire-fighting systems, handling of brine. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Heatable Yes Impeller material (EN standard) NORIDUR 1. 4593;JL 1040;1.4408 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Product lubrication Max. permissible fluid temperature 400 °C
Description
Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant with #wet# shaft, conical seal chamber, heatable volute casing (CPKNO-CHs) and/or semi-open impeller (CPKNO). Design to ATEX. Applications Handling of aggressive liquids in the chemical and petrochemical industries as well as in refinery and fire-fighting systems, handling of brine. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Heatable Yes Impeller material (EN standard) NORIDUR 1. 4593;JL 1040;1.4408 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Product lubrication Max. permissible fluid temperature 400 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Radially Split Volute Casing Pump - CPKN - KSB AG
Frankenthal, Germany
Horizontal, Radially Split Volute Casing Pump
CPKN
Horizontal, Radially Split Volute Casing Pump CPKN
Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant with #wet# shaft, conical seal chamber, heatable volute casing (CPKNO-CHs) and/or semi-open impeller (CPKNO). Design to ATEX. Applications Handling of aggressive liquids in the chemical and petrochemical industries as well as in refinery and fire-fighting systems, handling of brine. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Heatable Yes Impeller material (EN standard) NORIDUR 1. 4593;JL 1040;1.4408 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Product lubrication Max. permissible fluid temperature 400 °C

Design
Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant with #wet# shaft, conical seal chamber, heatable volute casing (CPKNO-CHs) and/or semi-open impeller (CPKNO). Design to ATEX.
Applications
Handling of aggressive liquids in the chemical and petrochemical industries as well as in refinery and fire-fighting systems, handling of brine.

Overview of technical data

Type of bearing

Rolling element bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

No. of impeller entries

Single entry

Heatable

Yes

Impeller material (EN standard)

NORIDUR 1. 4593;JL 1040;1.4408

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

Grease / Product lubrication

Max. permissible fluid temperature

400 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number CPKN
Product Name Horizontal, Radially Split Volute Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump
Discharge Pressure 362.6 psi (255 m of Water)
Liquid Flow 4.403 to 21.134 GPM (16.68 to 80.05 L/min)
Media Temperature 752 F (400 C)
HP 4.29 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details