KSB AG Vertical Tubular Casing Pump PHZ

Description
Vertical tubular casing pump with mixed flow propeller. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI standards available. Applications Handling of raw, pure, service and cooling water in industry, water supply systems, in power stations and seawater desalination plants. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Single entry Type of installation Long- coupled Type of coupling Gear; Direct Type of lubrication Oil / Pressurized oil lubrication Max. permissible fluid temperature 80 °C
Description
Vertical tubular casing pump with mixed flow propeller. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI standards available. Applications Handling of raw, pure, service and cooling water in industry, water supply systems, in power stations and seawater desalination plants. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Single entry Type of installation Long- coupled Type of coupling Gear; Direct Type of lubrication Oil / Pressurized oil lubrication Max. permissible fluid temperature 80 °C

Suppliers

Company
Product
Description
Supplier Links
Frankenthal, Germany
Vertical Tubular Casing Pump
PHZ
Vertical Tubular Casing Pump PHZ
Vertical tubular casing pump with mixed flow propeller. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI standards available. Applications Handling of raw, pure, service and cooling water in industry, water supply systems, in power stations and seawater desalination plants. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Single entry Type of installation Long- coupled Type of coupling Gear; Direct Type of lubrication Oil / Pressurized oil lubrication Max. permissible fluid temperature 80 °C

Vertical tubular casing pump with mixed flow propeller. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI standards available.
Applications
Handling of raw, pure, service and cooling water in industry, water supply systems, in power stations and seawater desalination plants.

Overview of technical data

Type of bearing

Rolling element and plain bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage, high voltage

No. of impeller entries

Single entry

Type of installation

Long- coupled

Type of coupling

Gear; Direct

Type of lubrication

Oil / Pressurized oil lubrication

Max. permissible fluid temperature

80 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number PHZ
Product Name Vertical Tubular Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump
Liquid Flow 22.014 to 286.186 GPM (83.39 to 1084.04 L/min)
Media Temperature 176 F (80 C)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102678-103050-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Water Pumps - 3318275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 17.4 psi (12.24 m of Water)
Power Source 230 v
Pump Housing Material Stainless Steel; Stainless steel
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details