KSB AG Ready-to-connect Package Rainwater Harvesting System Hya-Rain N

Description
Design Ready-to-connect package rainwater harvesting system. Automated with automatic control unit. Applications Rainwater and service water utilization, irrigation and spray irrigation systems. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Radial Other impeller types Closed Impeller material (EN standard) NORYL Type of installation Close- coupled Type of coupling Direct Type of lubrication Oil / Product lubrication Discharge casing material (EN standard) JL 1040, ANTIKORR.-BESCHICHTE T Max. permissible fluid temperature 35 °C
Description
Design Ready-to-connect package rainwater harvesting system. Automated with automatic control unit. Applications Rainwater and service water utilization, irrigation and spray irrigation systems. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Radial Other impeller types Closed Impeller material (EN standard) NORYL Type of installation Close- coupled Type of coupling Direct Type of lubrication Oil / Product lubrication Discharge casing material (EN standard) JL 1040, ANTIKORR.-BESCHICHTE T Max. permissible fluid temperature 35 °C

Suppliers

Company
Product
Description
Supplier Links
Ready-to-connect Package Rainwater Harvesting System - Hya-Rain N - KSB AG
Frankenthal, Germany
Ready-to-connect Package Rainwater Harvesting System
Hya-Rain N
Ready-to-connect Package Rainwater Harvesting System Hya-Rain N
Design Ready-to-connect package rainwater harvesting system. Automated with automatic control unit. Applications Rainwater and service water utilization, irrigation and spray irrigation systems. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Radial Other impeller types Closed Impeller material (EN standard) NORYL Type of installation Close- coupled Type of coupling Direct Type of lubrication Oil / Product lubrication Discharge casing material (EN standard) JL 1040, ANTIKORR.-BESCHICHTE T Max. permissible fluid temperature 35 °C

Design
Ready-to-connect package rainwater harvesting system. Automated with automatic control unit.
Applications
Rainwater and service water utilization, irrigation and spray irrigation systems.

Overview of technical data

Type of bearing

Ball bearings

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Type of first impeller

Radial

Other impeller types

Closed

Impeller material (EN standard)

NORYL

Type of installation

Close- coupled

Type of coupling

Direct

Type of lubrication

Oil / Product lubrication

Discharge casing material (EN standard)

JL 1040, ANTIKORR.-BESCHICHTET

Max. permissible fluid temperature

35 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Hya-Rain N
Product Name Ready-to-connect Package Rainwater Harvesting System
Pump Type Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 87.0 psi (61.18 m of Water)
Liquid Flow 17.611 GPM (66.71 L/min)
Media Temperature 95 F (35 C)
HP 1.07 HP
Unlock Full Specs
to access all available technical data

Similar Products

Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
Two Stage Gas Booster - AGT Models - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 1250.0 to 25000.0 psi (879 to 17577 m of Water)
Power Source Air or Pneumatic
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.3 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 3.00 HP
View Details