KSB AG Close-coupled, In-line Circulator Pump Etaline

Description
Design Close-coupled, in-line circulator pump with volute casing and standardized motor. Applications Hot water heating systems, cooling circuits, air-conditioning, water and service water supply systems, industrial recirculation systems. Overview of technical data Type of bearing Ball bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Connection to power supply 400 V, 3~; 230 V, 1~ No. of impeller entries Single entry Impeller material (EN standard) BRONZE; JL1040;ZINNBRONZE Type of installation In- line Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 140 °C
Description
Design Close-coupled, in-line circulator pump with volute casing and standardized motor. Applications Hot water heating systems, cooling circuits, air-conditioning, water and service water supply systems, industrial recirculation systems. Overview of technical data Type of bearing Ball bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Connection to power supply 400 V, 3~; 230 V, 1~ No. of impeller entries Single entry Impeller material (EN standard) BRONZE; JL1040;ZINNBRONZE Type of installation In- line Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 140 °C

Suppliers

Company
Product
Description
Supplier Links
Close-coupled, In-line Circulator Pump - Etaline - KSB AG
Frankenthal, Germany
Close-coupled, In-line Circulator Pump
Etaline
Close-coupled, In-line Circulator Pump Etaline
Design Close-coupled, in-line circulator pump with volute casing and standardized motor. Applications Hot water heating systems, cooling circuits, air-conditioning, water and service water supply systems, industrial recirculation systems. Overview of technical data Type of bearing Ball bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Connection to power supply 400 V, 3~; 230 V, 1~ No. of impeller entries Single entry Impeller material (EN standard) BRONZE; JL1040;ZINNBRONZE Type of installation In- line Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 140 °C

Design
Close-coupled, in-line circulator pump with volute casing and standardized motor.
Applications
Hot water heating systems, cooling circuits, air-conditioning, water and service water supply systems, industrial recirculation systems.

Overview of technical data

Type of bearing

Ball bearings

Casing partition

Radially split

Drive

Electric motor

Drive frequency

50 Hz

Type of drive

Electric motor

Connection to power supply

400 V, 3~; 230 V, 1~

No. of impeller entries

Single entry

Impeller material (EN standard)

BRONZE; JL1040;ZINNBRONZE

Type of installation

In- line

Type of coupling

Direct

Type of lubrication

Pressurized oil lubrication

Max. permissible fluid temperature

140 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Etaline
Product Name Close-coupled, In-line Circulator Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 8.806 to 2421.577 GPM (33.36 to 9172.64 L/min)
Media Temperature 284 F (140 C)
HP 73.71 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details