KSB AG Close-coupled, In-line Twin Circulator Pump Etaline Z

Description
Design Close-coupled, in-line twin circulator pump, pump shaft andmotor shaft are rigidly coupled. Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems. Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 380 V, 400 V, 690 V, 3~ Impeller material (EN standard) ZINNBRONZE; JL1040;BRONZE Type of installation In- line Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 140 °C
Description
Design Close-coupled, in-line twin circulator pump, pump shaft andmotor shaft are rigidly coupled. Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems. Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 380 V, 400 V, 690 V, 3~ Impeller material (EN standard) ZINNBRONZE; JL1040;BRONZE Type of installation In- line Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 140 °C

Suppliers

Company
Product
Description
Supplier Links
Close-coupled, In-line Twin Circulator Pump - Etaline Z - KSB AG
Frankenthal, Germany
Close-coupled, In-line Twin Circulator Pump
Etaline Z
Close-coupled, In-line Twin Circulator Pump Etaline Z
Design Close-coupled, in-line twin circulator pump, pump shaft andmotor shaft are rigidly coupled. Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems. Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 380 V, 400 V, 690 V, 3~ Impeller material (EN standard) ZINNBRONZE; JL1040;BRONZE Type of installation In- line Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 140 °C

Design
Close-coupled, in-line twin circulator pump, pump shaft andmotor shaft are rigidly coupled.
Applications
Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems.

Overview of technical data

Type of bearing

Ball bearings

Drive

Electric motor

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

380 V, 400 V, 690 V, 3~

Impeller material (EN standard)

ZINNBRONZE; JL1040;BRONZE

Type of installation

In- line

Type of coupling

Direct

Type of lubrication

Pressurized oil lubrication

Max. permissible fluid temperature

140 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Etaline Z
Product Name Close-coupled, In-line Twin Circulator Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 8.806 to 4821.139 GPM (33.36 to 18261.89 L/min)
Media Temperature 284 F (140 C)
HP 73.71 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details