KSB AG Horizontal, Radially Split, Multistage Ring-section Pump HGB

Description
Design Horizontal, radially split, multistage ring-section pump with radial impellers, single- or double-entry. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for bark peeling machines, descaling equipment, snow guns, etc. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Geared variable speed coupling; Gear;Variable speed coupling;Direct Type of lubrication ( forced) oil lubrication Max. permissible fluid temperature 200 °C
Description
Design Horizontal, radially split, multistage ring-section pump with radial impellers, single- or double-entry. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for bark peeling machines, descaling equipment, snow guns, etc. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Geared variable speed coupling; Gear;Variable speed coupling;Direct Type of lubrication ( forced) oil lubrication Max. permissible fluid temperature 200 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Radially Split, Multistage Ring-section Pump - HGB - KSB AG
Frankenthal, Germany
Horizontal, Radially Split, Multistage Ring-section Pump
HGB
Horizontal, Radially Split, Multistage Ring-section Pump HGB
Design Horizontal, radially split, multistage ring-section pump with radial impellers, single- or double-entry. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for bark peeling machines, descaling equipment, snow guns, etc. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Geared variable speed coupling; Gear;Variable speed coupling;Direct Type of lubrication ( forced) oil lubrication Max. permissible fluid temperature 200 °C

Design
Horizontal, radially split, multistage ring-section pump with radial impellers, single- or double-entry.
Applications
Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for bark peeling machines, descaling equipment, snow guns, etc.

Overview of technical data

Type of bearing

Rolling element and plain bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor, turbine

Drive voltage

Low voltage, high voltage

Type of first impeller

Single entry / Double entry

No. of impeller entries

Single / Double entry

Other impeller types

Closed / Radial

Type of installation

Long- coupled

Type of coupling

Geared variable speed coupling; Gear;Variable speed coupling;Direct

Type of lubrication

( forced) oil lubrication

Max. permissible fluid temperature

200 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number HGB
Product Name Horizontal, Radially Split, Multistage Ring-section Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump
Discharge Pressure 2900.8 psi (2039 m of Water)
Media Temperature 392 F (200 C)
HP 6.70 HP
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G20F - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 208.000 GPM (0.00 to 787.88 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Positive Displacement Pumps - 1218587 - RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 232.1 psi (163 m of Water)
Power Source 100 to 230 v
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - 2SP LS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 2640.000 GPM (10000.00 L/min)
View Details