KSB AG Horizontal, Single-stage Volute Casing Pump Etaline SYT

Description
Design Horizontal, single-stage volute casing pump in back pull-out design with ratings and main dimensions to EN 733 in in-line design, with replaceable casing wear rings. Applications Heat transfer systems (DIN 4754) or hot water recirculation. Overview of technical data Drive IEC standardized motor Connection to power supply 220/ 400/690 V, 3~ Impeller material (EN standard) JL1040 Max. permissible fluid temperature 350 °C Nozzle position In- line Maximum rated pressure (discharge) PN 16 Shaft material (EN standard) 1. 4021.05 Suction characteristics Non- priming Type of casing Volute casing Type of impeller Closed / Radial Type of connection Flange UNSPSC classification 4015150300 Casing material (EN standard) GJS- 400-15;GJS-400-18-LT ;JS 1030;JS1025 eClass assignment 36410101 Maximum head 70, 00 m Minimum head 3, 00 m Installation position Horizontal Shaft seal type Mechanical seal Main applications Industry and process engineering; Building services Casing material Nodular cast iron Maximum discharge-side pressure 16 bar Maximum drive rating 22 kW Type of installation Stationary Maximum flow rate 315 m³/h Minimum flow rate 2 m³/h Maximum speed of rotation 2. 900 1/min
Description
Design Horizontal, single-stage volute casing pump in back pull-out design with ratings and main dimensions to EN 733 in in-line design, with replaceable casing wear rings. Applications Heat transfer systems (DIN 4754) or hot water recirculation. Overview of technical data Drive IEC standardized motor Connection to power supply 220/ 400/690 V, 3~ Impeller material (EN standard) JL1040 Max. permissible fluid temperature 350 °C Nozzle position In- line Maximum rated pressure (discharge) PN 16 Shaft material (EN standard) 1. 4021.05 Suction characteristics Non- priming Type of casing Volute casing Type of impeller Closed / Radial Type of connection Flange UNSPSC classification 4015150300 Casing material (EN standard) GJS- 400-15;GJS-400-18-LT ;JS 1030;JS1025 eClass assignment 36410101 Maximum head 70, 00 m Minimum head 3, 00 m Installation position Horizontal Shaft seal type Mechanical seal Main applications Industry and process engineering; Building services Casing material Nodular cast iron Maximum discharge-side pressure 16 bar Maximum drive rating 22 kW Type of installation Stationary Maximum flow rate 315 m³/h Minimum flow rate 2 m³/h Maximum speed of rotation 2. 900 1/min

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Single-stage Volute Casing Pump - Etaline SYT - KSB AG
Frankenthal, Germany
Horizontal, Single-stage Volute Casing Pump
Etaline SYT
Horizontal, Single-stage Volute Casing Pump Etaline SYT
Design Horizontal, single-stage volute casing pump in back pull-out design with ratings and main dimensions to EN 733 in in-line design, with replaceable casing wear rings. Applications Heat transfer systems (DIN 4754) or hot water recirculation. Overview of technical data Drive IEC standardized motor Connection to power supply 220/ 400/690 V, 3~ Impeller material (EN standard) JL1040 Max. permissible fluid temperature 350 °C Nozzle position In- line Maximum rated pressure (discharge) PN 16 Shaft material (EN standard) 1. 4021.05 Suction characteristics Non- priming Type of casing Volute casing Type of impeller Closed / Radial Type of connection Flange UNSPSC classification 4015150300 Casing material (EN standard) GJS- 400-15;GJS-400-18-LT ;JS 1030;JS1025 eClass assignment 36410101 Maximum head 70, 00 m Minimum head 3, 00 m Installation position Horizontal Shaft seal type Mechanical seal Main applications Industry and process engineering; Building services Casing material Nodular cast iron Maximum discharge-side pressure 16 bar Maximum drive rating 22 kW Type of installation Stationary Maximum flow rate 315 m³/h Minimum flow rate 2 m³/h Maximum speed of rotation 2. 900 1/min

Design
Horizontal, single-stage volute casing pump in back pull-out design with ratings and main dimensions to EN 733 in in-line design, with replaceable casing wear rings.
Applications
Heat transfer systems (DIN 4754) or hot water recirculation.

Overview of technical data

Drive

IEC standardized motor

Connection to power supply

220/ 400/690 V, 3~

Impeller material (EN standard)

JL1040

Max. permissible fluid temperature

350 °C

Nozzle position

In- line

Maximum rated pressure (discharge)

PN 16

Shaft material (EN standard)

1. 4021.05

Suction characteristics

Non- priming

Type of casing

Volute casing

Type of impeller

Closed / Radial

Type of connection

Flange

UNSPSC classification

4015150300

Casing material (EN standard)

GJS- 400-15;GJS-400-18-LT;JS 1030;JS1025

eClass assignment

36410101

Maximum head

70, 00 m

Minimum head

3, 00 m

Installation position

Horizontal

Shaft seal type

Mechanical seal

Main applications

Industry and process engineering; Building services

Casing material

Nodular cast iron

Maximum discharge-side pressure

16 bar

Maximum drive rating

22 kW

Type of installation

Stationary

Maximum flow rate

315 m³/h

Minimum flow rate

2 m³/h

Maximum speed of rotation

2. 900 1/min
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Etaline SYT
Product Name Horizontal, Single-stage Volute Casing Pump
Pump Type Centrifugal Pump; Circulation Pump; Positive Displacement Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 8.806 to 1386.903 GPM (33.36 to 5253.42 L/min)
Media Temperature 662 F (350 C)
HP 29.48 HP
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Water Pumps - 7026882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 4.7 psi (3.29 m of Water)
Power Source 12 v
Pump Housing Material Aluminum; Aluminium
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details