KSB AG Floodable Single-pump or Dual-pump Sewage Lifting Unit Mini-Compacta

Description
Design Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of domestic sewage and faeces below the flood level. Automated with LevelControl. Applications Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels, restaurants, schools, etc. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Impeller material (EN standard) JL1040 - AUSFüHRUNG US;ULTRADUR Type of coupling 00 Max. permissible fluid temperature 40 °C
Description
Design Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of domestic sewage and faeces below the flood level. Automated with LevelControl. Applications Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels, restaurants, schools, etc. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Impeller material (EN standard) JL1040 - AUSFüHRUNG US;ULTRADUR Type of coupling 00 Max. permissible fluid temperature 40 °C

Suppliers

Company
Product
Description
Supplier Links
Floodable Single-pump or Dual-pump Sewage Lifting Unit - Mini-Compacta - KSB AG
Frankenthal, Germany
Floodable Single-pump or Dual-pump Sewage Lifting Unit
Mini-Compacta
Floodable Single-pump or Dual-pump Sewage Lifting Unit Mini-Compacta
Design Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of domestic sewage and faeces below the flood level. Automated with LevelControl. Applications Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels, restaurants, schools, etc. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Impeller material (EN standard) JL1040 - AUSFüHRUNG US;ULTRADUR Type of coupling 00 Max. permissible fluid temperature 40 °C

Design
Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of domestic sewage and faeces below the flood level. Automated with LevelControl.
Applications
Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels, restaurants, schools, etc.

Overview of technical data

Type of bearing

Ball bearings

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Impeller material (EN standard)

JL1040 - AUSFÜHRUNG US;ULTRADUR

Type of coupling

00

Max. permissible fluid temperature

40 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Mini-Compacta
Product Name Floodable Single-pump or Dual-pump Sewage Lifting Unit
Pump Type Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Sump Pump; Wastewater Treatment Pump
Liquid Flow 158.503 GPM (600.39 L/min)
Media Temperature 104 F (40 C)
HP 2.01 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details