KSB AG Long-coupled, Single-stage Volute Casing Pump SPY

Description
Design Long-coupled, single-stage volute casing pump in back pull-out design. Applications Drainage, irrigation and water supply systems, handling of condensate, cooling water, service water, etc. Overview of technical data Type of bearing Ball bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Single entry Type of installation Long- coupled Type of coupling Gear; Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 105 °C
Description
Design Long-coupled, single-stage volute casing pump in back pull-out design. Applications Drainage, irrigation and water supply systems, handling of condensate, cooling water, service water, etc. Overview of technical data Type of bearing Ball bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Single entry Type of installation Long- coupled Type of coupling Gear; Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 105 °C

Suppliers

Company
Product
Description
Supplier Links
Long-coupled, Single-stage Volute Casing Pump - SPY - KSB AG
Frankenthal, Germany
Long-coupled, Single-stage Volute Casing Pump
SPY
Long-coupled, Single-stage Volute Casing Pump SPY
Design Long-coupled, single-stage volute casing pump in back pull-out design. Applications Drainage, irrigation and water supply systems, handling of condensate, cooling water, service water, etc. Overview of technical data Type of bearing Ball bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Single entry Type of installation Long- coupled Type of coupling Gear; Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 105 °C

Design
Long-coupled, single-stage volute casing pump in back pull-out design.
Applications
Drainage, irrigation and water supply systems, handling of condensate, cooling water, service water, etc.

Overview of technical data

Type of bearing

Ball bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage, high voltage

No. of impeller entries

Single entry

Type of installation

Long- coupled

Type of coupling

Gear; Direct

Type of lubrication

Grease / Oil lubrication

Max. permissible fluid temperature

105 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number SPY
Product Name Long-coupled, Single-stage Volute Casing Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Sanitary Pump; Submersible Pump; Sump Pump
Discharge Pressure 145.0 psi (102 m of Water)
Media Temperature 221 F (105 C)
HP 1.61 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details