KSB AG Datasheets for Self Priming Pumps
Self-priming pumps create and maintain a sufficient vacuum level to draw fluid with no external assistance
Self Priming Pumps: Learn more
| Product Name | Notes |
|---|---|
| Design Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX. Applications Handling of pure, contaminated or aggressive liquids not containing abrasive... | |
| Design Horizontal, self-priming volute casing pump, single-stage, with open multivane impeller, in close-coupled design, with common pump and motor shaft (B) or rigidly connected (BN). Design to ATEX. Applications Handling... | |
| Design Multistage, self-priming centrifugal pump in close-coupled design incl. accumulator with replaceable membrane in drinking water quality, total volume 20 or 50 l, pressure switch for automatic pump operation and... | |
| Design Multistage, self-priming centrifugal pump in close-coupled design, with power cable, plug and Controlmatic E automatic control unit switching the pump on and off as consumers are opened / closed... | |
| Design Multistage, self-priming centrifugal pump in close-coupled design. Applications Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems. Overview of... | |
| Design Ready-to-connect package rainwater harvesting system. Automated with automatic control unit. Applications Rainwater and service water utilization, irrigation and spray irrigation systems. Overview of technical data Type of bearing Ball... | |
| Design Self-priming, single-stage, close-coupled centrifugal pump. Applications Handling of clean or slightly contaminated water, swimming pool water with a chlorine content of up to 0.3 %, ozonized swimming pool water... | |
| Service-friendly, self-priming side channel pump in back pull-out design. Hygienic design; wetted components of stainless steel 316L with supreme surface finish quality thanks to electropolishing; open impeller; highly suitable for... |