KSB AG Vertical, Single- or Multistage, Barrel Pull-out, Ring-section Pump WKTB

Description
Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, double-entry suction impellers, flanges to DINor ASME sandards, also available in re-entry design. Applications Pumping condensate in power stations and industrial systems. Overview of technical data Type of bearing Rolling element and plain bearings Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Pressurized oil lubrication Max. permissible fluid temperature 100 °C Guaranteed to be silicon-free Yes Pump set location Dry installed Free passage 0 Maximum head 370, 00 m Minimum head 90, 00 m Installation position Vertical Shaft seal type Gland packing; Mechanical seal Main applications Water; Energy Maximum discharge-side pressure 40 bar Maximum drive rating 1. 500 kW Type of installation Stationary Maximum flow rate 1. 500 m³/h Minimum flow rate 360 m³/h Maximum speed of rotation 1. 800 1/min
Description
Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, double-entry suction impellers, flanges to DINor ASME sandards, also available in re-entry design. Applications Pumping condensate in power stations and industrial systems. Overview of technical data Type of bearing Rolling element and plain bearings Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Pressurized oil lubrication Max. permissible fluid temperature 100 °C Guaranteed to be silicon-free Yes Pump set location Dry installed Free passage 0 Maximum head 370, 00 m Minimum head 90, 00 m Installation position Vertical Shaft seal type Gland packing; Mechanical seal Main applications Water; Energy Maximum discharge-side pressure 40 bar Maximum drive rating 1. 500 kW Type of installation Stationary Maximum flow rate 1. 500 m³/h Minimum flow rate 360 m³/h Maximum speed of rotation 1. 800 1/min

Suppliers

Company
Product
Description
Supplier Links
Frankenthal, Germany
Vertical, Single- or Multistage, Barrel Pull-out, Ring-section Pump
WKTB
Vertical, Single- or Multistage, Barrel Pull-out, Ring-section Pump WKTB
Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, double-entry suction impellers, flanges to DINor ASME sandards, also available in re-entry design. Applications Pumping condensate in power stations and industrial systems. Overview of technical data Type of bearing Rolling element and plain bearings Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Pressurized oil lubrication Max. permissible fluid temperature 100 °C Guaranteed to be silicon-free Yes Pump set location Dry installed Free passage 0 Maximum head 370, 00 m Minimum head 90, 00 m Installation position Vertical Shaft seal type Gland packing; Mechanical seal Main applications Water; Energy Maximum discharge-side pressure 40 bar Maximum drive rating 1. 500 kW Type of installation Stationary Maximum flow rate 1. 500 m³/h Minimum flow rate 360 m³/h Maximum speed of rotation 1. 800 1/min

Design
Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, double-entry suction impellers, flanges to DINor ASME sandards, also available in re-entry design.
Applications
Pumping condensate in power stations and industrial systems.

Overview of technical data

Type of bearing

Rolling element and plain bearings

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage, high voltage

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

Oil / Pressurized oil lubrication

Max. permissible fluid temperature

100 °C

Guaranteed to be silicon-free

Yes

Pump set location

Dry installed

Free passage

0

Maximum head

370, 00 m

Minimum head

90, 00 m

Installation position

Vertical

Shaft seal type

Gland packing; Mechanical seal

Main applications

Water; Energy

Maximum discharge-side pressure

40 bar

Maximum drive rating

1. 500 kW

Type of installation

Stationary

Maximum flow rate

1. 500 m³/h

Minimum flow rate

360 m³/h

Maximum speed of rotation

1. 800 1/min
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number WKTB
Product Name Vertical, Single- or Multistage, Barrel Pull-out, Ring-section Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Submersible Pump; Sump Pump; Wastewater Treatment Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 212 F (100 C)
HP 2.01 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details