KSB AG Multistage Centrifugal Pump in Ring-section Design UPA 150C

Description
Design Multistage centrifugal pump in ring-section design, completely made of stainless steel, for well diameters from 150 mm (6 inches). Applications Handling of clean and slightly contaminated water, irrigation and drainage, spray irrigation, industrial and municipal water supply, maintaining / lowering of groundwater levels, fire-fighting systems, drinking, raw and service water supply, pressure boosting. Overview of technical data Barrel casing Yes Type of bearing Plain bearings Borehole diameter (inch) 06 Casing partition Radially split Diffuser material (EN standard) PPO GF30 Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply < 1000 V, 3~ Type of first impeller Radial / Mixed flow No. of impeller entries Single entry Other impeller types Radial / Mixed flow Impeller material (EN standard) PPO GF30 Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 50 °C
Description
Design Multistage centrifugal pump in ring-section design, completely made of stainless steel, for well diameters from 150 mm (6 inches). Applications Handling of clean and slightly contaminated water, irrigation and drainage, spray irrigation, industrial and municipal water supply, maintaining / lowering of groundwater levels, fire-fighting systems, drinking, raw and service water supply, pressure boosting. Overview of technical data Barrel casing Yes Type of bearing Plain bearings Borehole diameter (inch) 06 Casing partition Radially split Diffuser material (EN standard) PPO GF30 Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply < 1000 V, 3~ Type of first impeller Radial / Mixed flow No. of impeller entries Single entry Other impeller types Radial / Mixed flow Impeller material (EN standard) PPO GF30 Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 50 °C

Suppliers

Company
Product
Description
Supplier Links
Multistage Centrifugal Pump in Ring-section Design - UPA 150C - KSB AG
Frankenthal, Germany
Multistage Centrifugal Pump in Ring-section Design
UPA 150C
Multistage Centrifugal Pump in Ring-section Design UPA 150C
Design Multistage centrifugal pump in ring-section design, completely made of stainless steel, for well diameters from 150 mm (6 inches). Applications Handling of clean and slightly contaminated water, irrigation and drainage, spray irrigation, industrial and municipal water supply, maintaining / lowering of groundwater levels, fire-fighting systems, drinking, raw and service water supply, pressure boosting. Overview of technical data Barrel casing Yes Type of bearing Plain bearings Borehole diameter (inch) 06 Casing partition Radially split Diffuser material (EN standard) PPO GF30 Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply < 1000 V, 3~ Type of first impeller Radial / Mixed flow No. of impeller entries Single entry Other impeller types Radial / Mixed flow Impeller material (EN standard) PPO GF30 Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 50 °C

Design
Multistage centrifugal pump in ring-section design, completely made of stainless steel, for well diameters from 150 mm (6 inches).
Applications
Handling of clean and slightly contaminated water, irrigation and drainage, spray irrigation, industrial and municipal water supply, maintaining / lowering of groundwater levels, fire-fighting systems, drinking, raw and service water supply, pressure boosting.

Overview of technical data

Barrel casing

Yes

Type of bearing

Plain bearings

Borehole diameter (inch)

06

Casing partition

Radially split

Diffuser material (EN standard)

PPO GF30

Drive

Electric motor

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

< 1000 V, 3~

Type of first impeller

Radial / Mixed flow

No. of impeller entries

Single entry

Other impeller types

Radial / Mixed flow

Impeller material (EN standard)

PPO GF30

Type of lubrication

Grease / Oil lubrication

Max. permissible fluid temperature

50 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number UPA 150C
Product Name Multistage Centrifugal Pump in Ring-section Design
Pump Type Centrifugal Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 522.1 psi (367 m of Water)
Liquid Flow 35.223 to 374.244 GPM (133.42 to 1417.59 L/min)
Media Temperature 122 F (50 C)
HP 48.25 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6BP-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details