KSB AG Horizontal, Single-stage Annular Casing Pump Etachrom NC

Description
Design Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings. Design to ATEX. Applications Water supply, spray irrigation, irrigation and drainage systems, heating and air-conditioning systems, handling of drinking water, service water, hot water, cooling water, swimming pool water, fire-fighting water, condensate, oil and cleaning agents. Overview of technical data Type of bearing Ball bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Explosion protection IP 55 No. of impeller entries Single entry Impeller material (EN standard) 1. 4571 Type of installation Long- coupled Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 110 °C
Description
Design Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings. Design to ATEX. Applications Water supply, spray irrigation, irrigation and drainage systems, heating and air-conditioning systems, handling of drinking water, service water, hot water, cooling water, swimming pool water, fire-fighting water, condensate, oil and cleaning agents. Overview of technical data Type of bearing Ball bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Explosion protection IP 55 No. of impeller entries Single entry Impeller material (EN standard) 1. 4571 Type of installation Long- coupled Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 110 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Single-stage Annular Casing Pump - Etachrom NC - KSB AG
Frankenthal, Germany
Horizontal, Single-stage Annular Casing Pump
Etachrom NC
Horizontal, Single-stage Annular Casing Pump Etachrom NC
Design Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings. Design to ATEX. Applications Water supply, spray irrigation, irrigation and drainage systems, heating and air-conditioning systems, handling of drinking water, service water, hot water, cooling water, swimming pool water, fire-fighting water, condensate, oil and cleaning agents. Overview of technical data Type of bearing Ball bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Explosion protection IP 55 No. of impeller entries Single entry Impeller material (EN standard) 1. 4571 Type of installation Long- coupled Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 110 °C

Design
Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings. Design to ATEX.
Applications
Water supply, spray irrigation, irrigation and drainage systems, heating and air-conditioning systems, handling of drinking water, service water, hot water, cooling water, swimming pool water, fire-fighting water, condensate, oil and cleaning agents.

Overview of technical data

Type of bearing

Ball bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Explosion protection

IP 55

No. of impeller entries

Single entry

Impeller material (EN standard)

1. 4571

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

Pressurized oil lubrication

Max. permissible fluid temperature

110 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Etachrom NC
Product Name Horizontal, Single-stage Annular Casing Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 174.0 psi (122 m of Water)
Liquid Flow 8.806 to 1144.745 GPM (33.36 to 4336.16 L/min)
Media Temperature 230 F (110 C)
HP 60.31 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102678-103050-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details