KSB AG Vertical Tubular Casing Pump PNZ

Description
Design Vertical tubular casing pump with axial propeller. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI standards available. Applications Handling of raw, pure, service and cooling water in industry, water supply systems, in power stations and seawater desalination plants. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Single entry Type of installation Long- coupled Type of coupling Direct; Gear Type of lubrication Oil / Pressurized oil lubrication Max. permissible fluid temperature 80 °C
Description
Design Vertical tubular casing pump with axial propeller. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI standards available. Applications Handling of raw, pure, service and cooling water in industry, water supply systems, in power stations and seawater desalination plants. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Single entry Type of installation Long- coupled Type of coupling Direct; Gear Type of lubrication Oil / Pressurized oil lubrication Max. permissible fluid temperature 80 °C

Suppliers

Company
Product
Description
Supplier Links
Frankenthal, Germany
Vertical Tubular Casing Pump
PNZ
Vertical Tubular Casing Pump PNZ
Design Vertical tubular casing pump with axial propeller. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI standards available. Applications Handling of raw, pure, service and cooling water in industry, water supply systems, in power stations and seawater desalination plants. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Single entry Type of installation Long- coupled Type of coupling Direct; Gear Type of lubrication Oil / Pressurized oil lubrication Max. permissible fluid temperature 80 °C

Design
Vertical tubular casing pump with axial propeller. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI standards available.
Applications
Handling of raw, pure, service and cooling water in industry, water supply systems, in power stations and seawater desalination plants.

Overview of technical data

Type of bearing

Rolling element and plain bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage, high voltage

No. of impeller entries

Single entry

Type of installation

Long- coupled

Type of coupling

Direct; Gear

Type of lubrication

Oil / Pressurized oil lubrication

Max. permissible fluid temperature

80 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number PNZ
Product Name Vertical Tubular Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Wastewater Treatment Pump
Liquid Flow 22.014 to 286.186 GPM (83.39 to 1084.04 L/min)
Media Temperature 176 F (80 C)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
EVO3 Syringe Pump - E303 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details