KSB AG Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| Design Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service... | |
| Design Close-coupled in-line circulator pump, in twin pump design with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Double pump control modules (accessories) enable redundant operation... | |
| Design Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings and motor-mounted variable speed system. Applications Spray irrigation, irrigation, drainage and... | |
| Design Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings. Design to ATEX. Applications Spray irrigation, irrigation, drainage and water supply... | |
| Design Close-coupled, in-line circulator pump with volute casing and standardized motor. Applications Hot water heating systems, cooling circuits, air-conditioning, water and service water supply systems, industrial recirculation systems. Overview of... | |
| Design Close-coupled, in-line twin circulator pump, pump shaft andmotor shaft are rigidly coupled. Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation... | |
| Design Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings with motor-mounted variable speed system. Applications Spray irrigation, irrigation, drainage and water... | |
| Design Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings. Design to ATEX. Applications Spray irrigation, irrigation, drainage and water supply systems,... | |
| Design Easy-to-service annular casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, suitability for handling foodstuffs certified by TNO according to EHEDG requirements (TNO... | |
| Design Easy-to-service volute casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, ****Übersetzen*** certified by TNO according to EHEDG requirements (Vitacast E) Applications Hygienic... | |
| Design Easy-to-service volute casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, ****Übersetzen*** certified by TNO according to EHEDG requirements. Applications Hygienic handling of... | |
| Design Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of domestic sewage and faeces below the flood level. Automated with LevelControl. Applications Basement flats, bars, basement party rooms... | |
| Design Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of sewage and faeces below the flood level. Automatedwith LevelControl. Applications Basement flats, bars, basement party rooms and saunas,... | |
| Design Fully automatic package pressure booster system, with 2 to 3 vertical high-pressure pumps and continuously variable speed adjustmentof each pump for fully electronic control of the required supply pressure,... | |
| Design Fully automatic package pressure booster system, with 2 to 3 vertical high-pressure pumps, fully electronic control to ensure the required supply pressure, standard version with volt-free changeover contact for... | |
| Design Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps and continuously variable speed adjustmentof one pump for fully electronic control of the required supply pressure. | |
| Design Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps and continuously variable speed control ofeach pump by PumpDrive speed control system. For fully electronic control... | |
| Design Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps, fully electronic control to ensure the required supply pressure, with volt-free changeover contact for generalfault indication... | |
| Design Fully automatic package single-pump system with 8 l membrane-type accumulator, pressure-controlled starting and flow-controlled stopping. Automated with automatic control unit. Applications Water supply systems for residential and office buildings,... | |
| Design Fully automatic package single-pump system with 8 l membrane-type accumulator, pressure-controlled starting and stopping. Applications For industrial plants, water supply systems for residentialand office buildings, irrigation/spray irrigation and rainwater... | |
| Design Fully automatic variable-speed package single-pump system with PumpDrive, pressure-controlled starting and flow-controlled stopping. Automated with PumpDrive. Applications For industrial plants, water supply systems for residentialand office buildings, irrigation/spray irrigation... | |
| Design Fully or partly submerged, multistage, close-coupled centrifugal pump (min. immersion depth 0.1 m), low-level inlet, suction strainer with a max. mesh size of 2.5 mm. Applications Water supply, spray... | |
| Design Horizontal / vertical, seal-less volute casing pump in backpull-out design with fully enclosed canned motor, low noise emission, with radial impeller, singlestage, single-entry, pump casing connecting dimensions to EN... | |
| Design Horizontal annular casing pump with forged pressure boundary and diffuser. Applications Core flooding, emergency cooling and residual heat removal systems, ancillary systems, acid feed systems and low- pressure feed... | |
| Design Horizontal or vertical volute casing pump in closecoupled design with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI... | |
| Design Horizontal or vertical volute casing pump with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to... | |
| Design Horizontal, long-coupled volute casing pump in back pull-out design with ratings and main dimensions to EN 733, single-stage, with replaceable casing wear rings. Design to ATEX. Applications Heat transfer... | |
| Design Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX. Applications Handling of pure, contaminated or aggressive liquids not containing abrasive... | |
| Design Horizontal, long-coupled, single-stage volute casing pump (pump size 125-500 with two stages) in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings. Design... | |
| Design Horizontal, long-coupled, single-stage volute casing pump with ratings and main dimensions to EN 733 in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear... | |
| Design Horizontal, multistage barrel pull-out pump. Applications Core flooding, emergency cooling and residual heat removal systems, volume control systems, high-pressure charging, control rod drive systems, high- and medium-pressure safety injection... | |
| Design Horizontal, radially split volute casing pump in back pull-out design to API 610, 10th edition, or ISO 13709 (heavy duty), with radial impeller, single-stage, single-entry, centreline pump feet; with... | |
| Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant... | |
| Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Equipped with heat barrier,... | |
| Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. TÜV certification to TRD... | |
| Design Horizontal, radially split volute casing pump in back pull-out design, single- stage, single-entry, with centreline pump feet and radial impeller. TÜV certification to TRD on option. Design to ATEX. | |
| Design Horizontal, radially split volute casing pump in closecoupled design, single-stage, single-entry, available with various impeller types: non-clogging impeller, open multi-vane impeller, free-flow impeller. Design to ATEX. Applications Handling of... | |
| Design Horizontal, radially split volute casing pump, dry-installed, made of duplex stainless steel (standard) or super duplex stainless steel (on request). Applications Booster pump for RO seawater desalination systems. Overview... | |
| Design Horizontal, radially split, multistage ring-section pump with radial impellers, single- or double-entry. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for... | |
| Design Horizontal, radially split, multistage ring-section pump with radial impellers, single-entry. Applications Übersetzen Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz... | |
| Design Horizontal, radially split, product-lubricated, multistage ring-section pump with radial impellers, axial and radial single-entry inlet. Applications Handling of feed water in power stations, boiler feed water and condensate in... | |
| Design Horizontal, radially split, single-stage, double-entry boiler feed booster pump (booster system) with single or double cast steelvolute casing. Applications Handling of feed water in power stations and industrial facilities. | |
| Design Horizontal, radially-split, product-lubricated, multistage ring-section pump with radial impellers and plain bearings. Axial and radial single-entry inlet. Duplex stainless steel variant also suitable for chilled water applications. Applications High-pressure... | |
| Design Horizontal, seal-less volute casing pump in back pull-out design with fully enclosed canned motor, low noise emission, with radial impeller, single-stage, single -entry, casing connecting dimensions to EN 22... | |
| Design Horizontal, seal-less, close-coupled, mag-drive volute casing pump to ISO 2858 / EN 22 858 / ISO 5199, single-stage, single-entry, with radial impeller. Design to ATEX. Applications Handling of aggressive,... | |
| Design Horizontal, seal-less, mag-drive volute casing pump in backpull-out design to ISO 2858 / EN 22 858 / ISO 5199, single-stage, single-entry, with radial impeller. Design to ATEX. Applications Handling... | |
| Design Horizontal, self-priming volute casing pump, single-stage, with open multivane impeller, in close-coupled design, with common pump and motor shaft (B) or rigidly connected (BN). Design to ATEX. Applications Handling... | |
| Design Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings and motor-mounted variable speed system. Applications Water supply, spray irrigation, irrigation... | |
| Design Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings. Design to ATEX. Applications Water supply, spray irrigation, irrigation and drainage... | |
| Design Horizontal, single-stage volute casing pump in back pull-out design with ratings and main dimensions to EN 733 in in-line design, with replaceable casing wear rings. Applications Heat transfer systems... | |
| Design Horizontal, single-stage volute casing pump in back pull-out design with ratings and main dimensions to EN 733, with replaceable casingwear rings. Applications Heat transfer systems (DIN 4754) or hot... | |
| Design Horizontal, single-stage, double-entry feed water pump, cast and forged variant. Applications Handling of feed water in steam generation systems of nuclear power stations. Overview of technical data eClass assignment... | |
| Design Hydraulic system for pressure boosting and energy recovery in reverse osmosis processes for seawater desalination. Components: SalTec® DT pressure exchanger, HGM-RO high-pressure pump, RPH-RO booster pump and control unit. | |
| Design Long-coupled, single-stage volute casing pump in back pull-out design. Applications Drainage, irrigation and water supply systems, handling of condensate, cooling water, service water, etc. Overview of technical data Type... | |
| Design Maintenance-free wet rotor pump with integrated frequency inverter for continuously variable differential pressure control and IR interface for remote control. Applications Hot water heating systems, heat recovery systems and... | |
| Design Maintenance-free, glandless wet rotor pump, flanged or screw-ended, with three speed levels; in twin pump design (Rio Z) for standby operation with integrated swing check valve or, on option,... | |
| Design Maintenance-free, glandless wet rotor pump, screw-ended, with EC motor technology and continuously variable differential pressure control. Applications Hot water heating systems and heat recovery systems. Overview of technical data... | |
| Design Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of technical data Type... | |
| Design Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications Hot water supply, heat transfer / recovery systems and cooling circuits in air-conditioning systems. Overview of technical data... | |
| Design Multistage centrifugal pump in ring-section design, completely made of stainless steel, for well diameters from 150 mm (6 inches). Applications Handling of clean and slightly contaminated water, irrigation and... | |
| Design Multistage centrifugal pump in ring-section design, made ofstainless steel for well diameters of 100 mm (4 inches) and above, available with single-phase a.c. motor or three-phase motor with motor... | |
| Design Multistage horizontal or vertical centrifugal pump in ring-section design, long-coupled, with axial or radial suction nozzle, cast radial impellers. Design to ATEX. Applications Water and drinking water supply systems,... | |
| Design Multistage, self-priming centrifugal pump in close-coupled design incl. accumulator with replaceable membrane in drinking water quality, total volume 20 or 50 l, pressure switch for automatic pump operation and... | |
| Design Multistage, self-priming centrifugal pump in close-coupled design, with power cable, plug and Controlmatic E automatic control unit switching the pump on and off as consumers are opened / closed... | |
| Design Multistage, self-priming centrifugal pump in close-coupled design. Applications Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems. Overview of... | |
| Design Multistage, vertical (horizontal installation upon request)high-pressur e centrifugal pump, with suction and discharge nozzles of identical nominal diameters arranged opposite to each other (in-line design). Applications Single- or two-family... | |
| Design Ready-to-connect package rainwater harvesting system. Automated with automatic control unit. Applications Rainwater and service water utilization, irrigation and spray irrigation systems. Overview of technical data Type of bearing Ball... | |
| Design Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Ama-Porter submersible waste water pumps without explosion protection. Collecting... | |
| Design Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N S and Ama-Porter submersible waste water pumps... | |
| Design Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N submersible waste water pumps, also available with... | |
| Design Screw-ended dry rotor pump with mechanical seal and fixed speed. Applications Hot water supply systems, swimming pools, cooling circuits and industrial plants. Overview of technical data Type of bearing... | |
| Design Self-priming, single-stage, close-coupled centrifugal pump. Applications Handling of clean or slightly contaminated water, swimming pool water with a chlorine content of up to 0.3 %, ozonized swimming pool water... | |
| Design Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and, depending on the number of stages, angled and horizontal installation; mixed flow hydraulic systems available with... | |
| Design Single-stage volute casing pump, ratings to EN 733, for vertical installation in closed tanks under atmospheric pressure. Up toan immersion depth of 2000 mm. Applications Handling of neutral degreasing... | |
| Design Single-stage, axially split volute casing pump for horizontal or vertical installation with double-entry radial impeller, mating flanges to DIN, ISO, BS or ANSI. Applications Handling of raw, pure and... | |
| Design Single-stage, axially split volute casing pump for horizontal or vertical installation, with double-entry radial impeller, mating flanges to DIN, ISO, BS or ANSI. Applications Handling of raw, pure and... | |
| Design Stable above-floor or impact-resistant underfloor plastic collecting tank with floor drain and odour trap, both variants with Ama-Drainer submersible motor pump starting and stopping automatically andswing check valve. Automated... | |
| Design System consisting of a variable-speed single-stage centrifugal pump with directly flanged motor and control unit. Applications Continuous volume flow control for handling aggressive organic and inorganic fluids in chemical... | |
| Design Vertical annular casing pump with forged pressure boundary and diffuser. Applications Core flooding, emergency cooling and residual heat removal systems, ancillary systems, acid feed systems and low- pressure feed... | |
| Design Vertical pump set integrated in the reactor pressure vessel, glandless pump with leak-free, low-maintenance wet motor. Applications Reactor coolant recirculation in boiling water reactors (BWR). Overview of technical data... | |
| Design Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer. Applications Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and... | |
| Design Vertical tubular casing pump with axial propeller, single-stage, with maintenance-free Residur shaft bearings, discharge nozzle arranged above or below floor. Applications Irrigation and drainage systems, stormwater pumping stations, hand... | |
| Design Vertical tubular casing pump with axial propeller. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI... | |
| Design Vertical tubular casing pump with mixed flow impeller, single-stage, with maintenance-free Residur shaft bearings, discharge nozzlearranged above or below floor. Applications Irrigation and drainage systems, stormwater pumping stations, hand... | |
| Design Vertical tubular casing pump with open mixed flow impeler. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN... | |
| Design Vertical tubular casing pump with open or closed mixed flow impeller Applications Handling of seawater in desalination plants. Overview of technical data Type of bearing Plain bearings Casing partition... | |
| Design Vertical, fully floodable submersible motor pump in close-coupled design, IP 68, single-stage, with or without level control, max. immersion depth 10 m. Applications Automatic drainage of pits, shafts, yards... | |
| Design Vertical, fully floodable submersible waste water pump in close-coupled design (cast iron variant), single-stage, without explosion protection. Applications Handling of all types of waste water. Overview of technical data... | |
| Design Vertical, multistage barrel pull-out pump. Applications Core flooding, emergency cooling and residual heat removal systems, volume control systems, high-pressure safety injection systems. Overview of technical data eClass assignment 36410101; | |
| Design Vertical, multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in the pump sump, radial impellers, single-entry suction impellers, flanges to DIN or ANSI standards. Applications... | |
| Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, double-entry suction impellers, flanges to DINor... | |
| Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, single- and double-entry suction impellers, flanges... | |
| Design Vertical, single- or two-stage spherical casing pump with single-entry radial impeller. Hermetically sealed, close-coupled pump without shaft seal. Suitable for maximum inlet pressures and temperatures. Integrated wet rotor motor... | |
| Design Vertical, single-stage centrifugal pump with discharge to the top and parallel with the pump shaft, pump foot designed as suction strainer. Pump and motor are rigidly connected by a... | |
| Design Vertical, single-stage reactor coolant pump with forged annular casing plated on the inside, with diffuser, either with own pump thrust bearing or supported by motor bearing. Applications Reactor coolant... | |
| Design Vertical, single-stage reactor coolant pump, with cast double volute casing, supported by motor bearing. Applications Reactor coolant recirculation in nuclear power stations (PWR, PHWR). Overview of technical data eClass... | |
| Design Vertical, single-stage submersible motor pump made of wear-resistant industrial materials in close-coupled design, various impellertypes, for wet or dry installation, stationary and transportable version. Design to ATEX. Applications Handling... | |
| Design Vertical, single-stage submersible motor pump, for wet installation, stationary and transportable design. Amarex N pumps are floodable, single-stage, single-entry close-coupled units which are not self-priming. Design to ATEX. Applications... | |
| Design Wet-installed submersible motor pump with mixed flow impeller, singlestage, for installation in discharge tubes, explosion protection to ATEX II G2 T3. Applications Handling of water without stringy substances in... | |
| Design Wet-installed submersible motor pump with non-clogging impeller, singlestage, single-entry, for installation in discharge tubes, explosion protection to ATEX II G2 T3. Applications Handling of pre-cleaned, chemically neutral waste water,... | |
| Design Wet-installed, horizontal propeller pump with submersible motor, equipped with spur gear or direct drive, ECB propeller with 3 rigid, fibre-repellent blades, bolt-free connection to the discharge pipe, explosion protection... | |
| Design Wet-installed, submersible motor pump with axial propeller in ECB design for installation in discharge tubes, single-stage, single-entry, explosion protection to ATEX II G2 T3. Applications Irrigation and drainage pumping... | |
| Design Dual-Pump booster set with redundant control unit. Applications For fire fighting application according DIN 14462 | |
| Design Multistage centrifugal pump in close-coupled design for vertical or horizontal installation. All wetted components made of 1.4401/1.4408 stainless steel (AISI 316/CF8M). Applications Processes in the food and beverage industry... | |
| Design Multistage horizontal or vertical centrifugal pump in ring-section design, long-coupled and close-coupled variant, with axial or radial suction nozzle, cast radial impellers and motor-mounted variable speed system. Applications Water... | |
| Design Single-Pump booster set. Applications For fire fighting application according DIN 14462 | |
| Applications: Aggressive, flammable, explosive, toxic, violatile or valuable liquids in the chemical and petrochemical industry, in environemental and industrial engineering Wherever low noise emission, smooth running and long service intervals... | |
| Fully floodable, vertical, close-coupled single-stage submersible motor pumps, IP 68, with or without level control, for a maximum immersion depth of 10 m. Applications: automatic drainage of sumps, pits, yards... | |
| Horizontal, high-pressure barrel-type pump with radial impellers, single- and double-entry, multistage, with flanges / weld end nozzles to DIN and ANSI. Applications Handling of feed water and condensate in power... | |
| Horizontal, multistage centrifugal pump in ring-section design, long-coupled. Axial suction nozzle. Discharge nozzle can be turned in steps of 90°. Closed radial impellers, for reverse osmosis and chilled water applications. | |
| Horizontal, radially split, single-stage volute casing pump in back pull-out design to ISO 2858, with zero-leakage hydrodynamic shaft seal, with radial single-entry impeller. Applications: handling aggressive fluids in the chemical,... | |
| Horizontal, ultra-high-pressure barrel casing pump with single-entry radial impellers, multistage Applications Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split Drive frequency 50... | |
| Irrigation set for wells with a diameter of 4 inches, comprising a submersible borehole pump, type S 100D or UPA 100C, and control unit. Applications: general and domestic water supply,... | |
| Radially split, vertical shaft submersible pump with double volute for wet-well and dry installation, single entry, one or two stages, with radial impeller, heatable model available. Applications: pumping chemically aggressive... | |
| Service-friendly, self-priming side channel pump in back pull-out design. Hygienic design; wetted components of stainless steel 316L with supreme surface finish quality thanks to electropolishing; open impeller; highly suitable for... | |
| Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and depending on the number of stages horizontal installation; radial or mixed flow hydraulic systems availablewith reduced impeller... | |
| Vertical tubular casing pump with mixed flow propeller. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI... |